location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3935-864G25MN Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 3935-864G25MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PAD0X.092
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2025 08:56:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 3935-864G25MN Intel® Core™2 Duo P8600 13.3" 4 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8600 2.4 GHz Processor cores: 2
  • - 13.3" 1366 x 768 pixels Matt 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 250 GB
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
More>>>
Display
Display diagonal *
13.3"
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8600
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R1
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
0.3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGDZ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35568
Conflict-Free processor
No
Battery
Number of battery cells
4
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
12.7" (323 mm)
Depth
9.29" (236 mm)
Height (front)
0.787" (2 cm)
Height (rear)
1" (2.54 cm)
Weight *
4.19 lbs (1.9 kg)
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
Yes
Type
PC
Display
LCD
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 03:42:42
Uk has collected 23 expert reviews for Acer Aspire 3935-864G25MN Intel® Core™2 Duo P8600 33.8 cm (13.3") 4 GB DDR3-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techradar.com
Updated:
2014-07-01 03:42:41
Blending style with performance and portability, the Acer Aspire 3935-744G25n is a great laptop that will appeal to a broad array of users seeking functionality on the go. The keyboard won't suit all users, but otherwise this is a fantastically well ro...
Good Great LED screen, Multi-touch trackpad, Performance...
Bad Keyboard will not suit all tastes, Integrated graphics, No HDMI...
70%
trustedreviews.com
Updated:
2014-07-01 03:42:41
With all the talk of netbooks and more recently CULV (Consumer Ultra-Low Voltage) laptops it's easy to forget you can still buy portable laptops and not compromise on performance. Samsung's excellent Q320 is a popular example, but another is the Acer Aspi...
80%
itreviews.com
Updated:
2014-07-01 03:42:41
The Aspire 3935 is an attractive, lightweight and efficient notebook that should be worth serious consideration by PC users on the move for its friendly keyboard, powerful CPU and compactly practical utilities, all for under £900. Acer - Aspire 3935 p...
0%
gadgetspeak.com
Updated:
2014-07-01 03:42:41
Not small and not big this 13.3inch offering from Acer might be just the size for those who need to travel and also need to work in an office. The lid is a dark chocolate brown so may well appeal to the ladies...
84%
wi-fiplanet.com
Updated:
2014-07-01 03:42:41
Woo woo. Or if you prefer, hubba hubba. The Acer Aspire 3935 is a brushed-metal slimline just 1-inch thick and just 4.2 pounds, including the DVD±RW drive missing from ultralight notebooks, such as Apples MacBook Air (and the Ethernet port and swappab...
0%
hardwarecentral.com
Updated:
2014-07-01 03:42:41
Acers new 13.3-inch notebook is just one-inch high and packs plenty of productivity into just over four pounds. It doesnt match the eye-candy quotient of Apples MacBook Air, but its a good deal at $900...
80%
pcmag.com
Updated:
2014-07-01 03:42:41
Acer has been delivering affordable systems for as long as it has existed, but the majority of them have come with design trade-offs. Often they were too thick or too heavy, or just plain ugly. The Acer Aspire 3935 (6504) ushers in what hopefully wi...
Good Surprisingly good battery life. Beautifully designed. Very portable. Optical drive included. Very good processing power. Excellent typing experience. Tremendous bargain.
Bad Mouse buttons are too resistant.
Bottom line The Acer Aspires 3935 (6504) sleek metallic cover, the 1-inch-thick chassis, and the sheer portability of this system are attributes that customers have been yearning for but hadnt been able to get in such a sweet deal...
90%
Laptopmag.com
Updated:
2014-07-01 03:42:41
Acer has hit a home run with the Aspire 3935-6504, which combines a stylish design and excellent ergonomics with good performance and battery life—all at a very reasonable $899. Amenities such as a sharp edge-to-edge glass display, powerful Dolby-opti...
Good Sleek and sturdy metal chassis, Comfortable keyboard, Impressive speakers, One-touch backup and power-saver buttons...
Bad Weak graphics, No HDMI or eSATA port...
Bottom line A 13-inch notebook that’s this thin and light typically costs a grand or more, so for $899, the Aspire 3935-6504 represents one heck of a bargain. You get adequate performance for running Vista and a more stylish and svelte design than the entry-lev...
80%
computershopper.com
Updated:
2014-07-01 03:42:41
Check out our slideshow for more photos.The Acer Aspire 3935-6504 represents the latest addition to Acer’s popular Aspire line of laptops. Affordably priced ($899.99) and designed for easy travel, this slender 13-inch system offers a nice s...
Good Reasonably priced; one-touch backup button; sturdy design; thin profile...
Bad Weak graphics performance; narrow viewing angles; limited I/O ports...
Bottom line This Aspire is an attractive 13-inch thin-and-light with an equally eye-catching price. It has a bright LED-backlit display, a full-size keyboard, and convenient backup, but its integrated graphics will disappoint the 3D crowd...
80%