location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Red Bull Racing Mini mouse USB Type-A Laser 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Bull Racing Mini Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16231
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust Red Bull Racing Mini mouse USB Type-A Laser 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 800 DPI Blue
  • - USB Type-A
  • - Buttons quantity: 6
More>>>
Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
6
Design
Product color *
Blue
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
3.53 oz (100 g)
Packaging data
Package weight
7.87 oz (223 g)
Other features
Compatible operating systems
Windows Vista/XP
Minimum system requirements
Windows Vista or XP. USB port.
Contents
’s guide.
Package dimensions (WxDxH)
7.68 x 3.15 x 9.25" (195 x 80 x 235 mm)
Brand Image Article code product Stock Price from
A4Tech

A4Tech MOP-59 mouse USB Type-A Optical 800 DPI
(show image)
MOP-59 MOP-59 0.00
(excl. VAT)
0 (incl. VAT)
Trust Slimline Mini mouse USB Type-A Optical Trust Slimline Mini mouse USB Type-A Optical
(show image)
16534 Slimline Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)