location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust InTouch Chat webcam 640 x 480 pixels USB Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InTouch Chat Webcam
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16175
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439161755
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust InTouch Chat webcam 640 x 480 pixels USB Pink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 x 480 pixels
  • - Built-in microphone
  • - Interface: USB
  • - Pink
More>>>
Performance
Maximum video resolution *
640 x 480 pixels
Snapshot button
Yes
Digital zoom
2x
Design
Interface *
USB
Product color *
Pink
Weight & dimensions
Weight
2.89 oz (82 g)
Packaging data
Package weight
9.77 oz (277 g)
System requirements
Minimum system requirements
Windows Vista or XP. USB port.
Microphone
Built-in microphone *
Yes
Other features
Mac compatibility
No
Compatible operating systems
Windows Vista/XP
Package dimensions (WxDxH)
6.3 x 3.94 x 7.09" (160 x 100 x 180 mm)
Contents
Webcam. CD-ROM with software. User's guide.
Brand Image Article code product Stock Price from
Trust MultiCover Widescreen HD webcam USB 2.0 Trust MultiCover Widescreen HD webcam USB 2.0
(show image)
16588 MultiCover Widescreen HD 0.00
(excl. VAT)
0 (incl. VAT)
Trust Widescreen HD webcam 12 MP USB 2.0 Black Trust Widescreen HD webcam 12 MP USB 2.0 Black
(show image)
16530 Widescreen HD Webcam 0.00
(excl. VAT)
0 (incl. VAT)