location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Micro for Netbook mouse USB Type-A Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micro Mouse for Netbook
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16218
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439162189
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust Micro for Netbook mouse USB Type-A Optical
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical
  • - USB Type-A
  • - Buttons quantity: 3
More>>>
Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
3
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
1.41 oz (40 g)
Packaging data
Package weight
2.82 oz (80 g)
Other features
Compatible operating systems
Windows Vista, XP Linux
Minimum system requirements
Any netbook with Windows Vista, XP or Linux Compatible operating system. USB port.
Contents
Optical mouse. User's guide.
Package dimensions (WxDxH)
5.12 x 1.57 x 6.89" (130 x 40 x 175 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 21:41:26
Uk has collected 2 expert reviews for Trust Micro for Netbook mouse USB Type-A Optical and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
digitalversus.com
Updated:
2013-11-01 21:41:25
Of course on the technical side this mouse is not strong at all. Everything scores low: responsiveness, frequency, sensor... Its LED sensor requires the use of a mat, otherwise expect it to get jumpy (worsens with the shininess of the surface). It does...
Good Stands up to a weight of 70 Kg placed on top, Available in numerous colours, Wellbuilt, Very short cable: around 80 cm (good for a netbook!), Kids will love it!...
Bad LED sensor requires a mat, Very basic components, The sensor won't work if you move too fast, Very short cable: 80 cm (not practical for a fixed computer)...
Bottom line A practical purchase then. Forget its tech score - makes no sense on such a product. You'll choose it for its size, colour and, above all, resistance...
40%
Brand Image Article code product Stock Price from
Trust Slimline Mini mouse USB Type-A Optical Trust Slimline Mini mouse USB Type-A Optical
(show image)
16534 Slimline Mini Mouse 0.00
(excl. VAT)
0 (incl. VAT)