location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Pencils T0322 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pencils
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T0322 DURABrite Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T032240
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Nov 2020 12:40:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Pencils T0322 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - 1 pc(s)
More>>>
Features
Compatibility *
Stylus C80 C70, Stylus Color 80
Quantity per pack *
1 pc(s)
Type *
Original
Printing colors *
Cyan
Features
Color
Yes
Weight & dimensions
Width
4.65" (118 mm)
Depth
0.787" (20 mm)
Height
3.54" (90 mm)
Brand Image Article code product Stock Price from
Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original Epson Pencils DURABrite Magenta T0323 ink cartridge 1 pc(s) Original
(show image)
C13T03234020 Singlepack Magenta T0323 DURABrite Ink 0.00
(excl. VAT)
0 (incl. VAT)