location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S015020 printer ribbon 3000000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIDM Black Ribbon Cartridge for FX/LX/MX-100/105/10xx/11xx (C13S015020) #8755
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343600935 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S015020 printer ribbon 3000000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3000000 pages
  • - 24-pin
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
More>>>
Performance
Page yield
3000000 pages
Print head
24-pin
Print yield
100000 characters
Product color
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
FX-100/100+/105/185/286/286e/1000/1050/1170/1180/1180+ LX-1050/1050+ MX-100 EX-100 T-750
Weight & dimensions
Weight
6 oz (170 g)
Packaging data
Package width
1.18" (30 mm)
Package depth
19.7" (500 mm)
Package height
3.54" (90 mm)
Package weight
0.00564 oz (0.16 g)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
1200 pc(s)
Master (outer) case weight
0.339 oz (9.6 g)
Master (outer) case length
19.5" (495 mm)
Master (outer) case width
14.8" (375 mm)
Master (outer) case height
19.5" (495 mm)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per master (outer) case
50 pc(s)
Quantity per pallet layer
300 pc(s)
Quantity per pallet layer (UK)
300 pc(s)
Quantity per pallet (UK)
1200 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
10.6" (27 cm)
Harmonized System (HS) code
84439990
Minimum order quantity
50 pc(s)
Brand Image Article code product Stock Price from
Epson Lint nylon 8755 zwart printer ribbon 3000000 pages Epson Lint nylon 8755 zwart printer ribbon 3000000 pages
(show image)
S015020 Lint nylon 8755 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Epson Lint nylon 8755 zwart printer ribbon Epson Lint nylon 8755 zwart printer ribbon
(show image)
C138755 Lint nylon 8755 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)