location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC SpectraView 232 LED display 23" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpectraView 232
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV232
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NEC SpectraView 232 LED display 23" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 270 cd/m² 900:1
  • - 23 W
More>>>
Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time *
8 ms
Supported graphics resolutions
720 x 400, 720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
900:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0104 x 0.0104" (0.265 x 0.265 mm)
Horizontal scan range
31.5 - 83 kHz
Vertical scan range
50 - 85 Hz
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in microphone
No
Built-in camera *
No
Design
Product color *
Black
Feet color
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
Mobile High-Definition Link (MHL)
No
Card reader integrated
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
5.91" (15 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
23 W
Power consumption (max)
29 W
Power consumption (PowerSave)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
30 - 80%
Weight & dimensions
Width (without stand)
21.4" (543.6 mm)
Depth (without stand)
8.96" (227.6 mm)
Height (without stand)
13.3" (338 mm)
Weight (without stand)
22.5 lbs (10.2 kg)
Bezel width (side)
0.638" (1.62 cm)
Bezel width (top)
0.638" (1.62 cm)
Bezel width (bottom)
0.638" (1.62 cm)
Packaging content
Cables included
DisplayPort, DVI, VGA
Manual
Yes
Other features
Display
LED
TV tuner integrated
No
Certification
CE; TCO 5.0; TÜV Ergonomics; TÜV GS; C-tick; GEEA/Energy Label; Energy Star 5.0; FCC Class B; PCT/Gost; UL/C-UL or CSA; CCC; ISO 9241-307; MPR II/ MPR III; PCBC/B-mark; PSB; RoHS
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:34
Uk has collected 1 expert review for NEC SpectraView 232 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%