location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Wireless Optical Multimedia Deskset Ds-3250 IT keyboard Mouse included RF Wireless QWERTY Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Optical Multimedia Deskset Ds-3250 IT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439150551
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust Wireless Optical Multimedia Deskset Ds-3250 IT keyboard Mouse included RF Wireless QWERTY Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RF Wireless
  • - QWERTY
  • - Mouse included
  • - Black
More>>>
Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Frequency band
2.4 GHz
Design
Product color *
Black
Features
Wireless range
315" (8 m)
Mouse
Mouse included *
Yes
Buttons quantity
9
Scroll
Yes
System requirements
Mac operating systems supported
No
Other features
Internal
No
Compatible operating systems
Windows Vista, XP MCE, XP, 2000
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:33:04
Uk has collected 1 expert review for Trust Wireless Optical Multimedia Deskset Ds-3250 IT keyboard Mouse included RF Wireless QWERTY Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Article code product Stock Price from
Trust BlackStream BE keyboard USB AZERTY Black Trust BlackStream BE keyboard USB AZERTY Black
(show image)
16193 BlackStream Keyboard BE 0.00
(excl. VAT)
0 (incl. VAT)
Trust Wireless Slimline Media Deskset UK keyboard Mouse included RF Wireless QWERTY Trust Wireless Slimline Media Deskset UK keyboard Mouse included RF Wireless QWERTY
(show image)
16365 Wireless Slimline Media Deskset UK 0.00
(excl. VAT)
0 (incl. VAT)