location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco CA6700/47 Espresso machine descaler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6700/47 Espresso machine descaler
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6700/47 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020027429 show
Category:
Chemical used to remove limescale from kettles, taps, baths etc.
Descalers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 03:19:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Maintains the coffee taste over time as in your first cup

Regular maintenance of your espresso ensures the best taste and aroma from your Saeco espresso machine

Ensures the coffee temperature is right for enhanced taste

The decalcifier removes limescale residues in the water cycle that would absorb heat from the boiler, therefore lowering your coffee temperature.

Exclusive formula for safe and gentle decalcification

The exclusive formula of the Philips Saeco espresso machine decalcifier ensures thorough decalcification without harming the delicate parts inside your appliance.

Protects your system against limescale build-up

Limescale is a natural part of water used for the machine's operation. This special decalcifier protects your appliance from the build-up of limescale which affects performance and taste. It is highly effective, safe and easy to use.

Perfect decalcification for a prolonged machine lifetime

The Philips Saeco decalcifier cleans all the water circuits in your espresso machine

Only use Philips consumables
Only use Philips consumables

Please use only Philips consumables to ensure the maximum lifetime and the safety of your Philips and Saeco appliances.

Technical details
Purpose *
Domestic appliances
Substance *
Liquid (ready to use)
Best uses *
Coffee machine
Volume *
250 ml
Packaging content
Number of packages
1
Quantity per pack
1 pc(s)
Packaging data
Package type
Bottle
Weight & dimensions
Weight
8.82 oz (250 g)