location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54Mbps Wireless CardBus Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN310G
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link 54Mbps Wireless CardBus Adapter 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - CardBus
  • - 54 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop Chipset: Atheros
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
54 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Design
Component for *
PC/Laptop
Product color
Multicolor
Internal *
No
Antenna type
Omni
Chipset
Atheros
Design
Certification
CE, FCC
System requirements
Compatible operating systems
Win 98SE,ME,2000,XP 32 bit/64 bit, Vista 32 bit/64 bit, 7 32 bit/64 bit
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
4.53 x 2.13 x 0.197" (115 x 54 x 5 mm)
Brand Image Article code product Stock Price from
TP-Link TL-WN822N WLAN 300 Mbit/s TP-Link TL-WN822N WLAN 300 Mbit/s
(show image)
TL-WN822N V5 TL-WN822N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WN727N network card WLAN 150 Mbit/s TP-Link TL-WN727N network card WLAN 150 Mbit/s
(show image)
TL-WN727N TL-WN727N 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN350G 54Mbps Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN551G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s TP-Link 300Mbps Wireless N Mini PCI Adapter Internal 300 Mbit/s
(show image)
TL-WN961N 300Mbps Wireless N Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s
(show image)
TL-WN660G 108Mbps Wireless Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s
(show image)
TL-WN560G 54Mbps eXtended Range™ Wireless Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless PCI Adapter 54 Mbit/s
(show image)
TL-WN550G 54Mbps eXtended Range™ Wireless PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s TP-Link 54Mbps eXtended Range™ Wireless CardBus Adapter 54 Mbit/s
(show image)
TL-WN510G 54Mbps eXtended Range™ Wireless CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s
(show image)
TF-3239DL 10/100Mbps PCI Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)