location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m Velocity Digital Audio Coax Cable composite video cable 78.7" (2 m) RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m Velocity Digital Audio Coax Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80264 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120802648 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 19 Jan 2023
Product end of life date
Bullet Points C2G 2m Velocity Digital Audio Coax Cable composite video cable 78.7" (2 m) RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - RCA Male
  • - RCA Male
  • - Black
More>>>
Features
Cable length *
78.7" (2 m)
Connector 1 *
RCA
Connector 2 *
RCA
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector contacts plating
Gold
Product color *
Black
Brand Image Article code product Stock Price from
C2G 10m Velocity Digital Audio Coax Cable composite video cable 393.7" (10 m) RCA Blue C2G 10m Velocity Digital Audio Coax Cable composite video cable 393.7" (10 m) RCA Blue
(show image)
80268 10m Velocity Digital Audio Coax Cable 0.00
(excl. VAT)
0 (incl. VAT)
C2G 5m Velocity Digital Audio Coax Cable composite video cable 196.9" (5 m) RCA Black C2G 5m Velocity Digital Audio Coax Cable composite video cable 196.9" (5 m) RCA Black
(show image)
80266 5m Velocity Digital Audio Coax Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)