location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Business P7605 Standard throw projector 5000 ANSI lumens DLP WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7605
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JH311.001
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:55:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Business P7605 Standard throw projector 5000 ANSI lumens DLP WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector Black
  • - DLP 5000 ANSI lumens
  • - Lamp 1500 h
  • - WUXGA (1920x1200) 16:10 10000:1
  • - Screen size compatibility: 20 - 300" Number of colors: 1.073 billion colors
  • - Built-in speaker(s) 3 W
  • - AC 460 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
20 - 300"
Projection distance
39.4 - 393.7" (1 - 10 m)
Projector brightness *
5000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Uniformity
85%
Horizontal scan range
50 - 144 kHz
Vertical scan range
30 - 100 Hz
Keystone correction, vertical
-40/+40°
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Service life of light source (economic mode)
3500 h
Lamp type
P-VIP
Lamp power
370 W
Lens system
Focal length range
22.18 - 33.27 mm
Aperture range (F-F)
2.45 - 2.9
Zoom ratio
1.5:1
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
3
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
3
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
Network
Ethernet LAN *
No
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
HDCP
Yes
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
460 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
Weight & dimensions
Width
15.7" (398 mm)
Depth
12.2" (310 mm)
Height
5.12" (130 mm)
Weight *
16.5 lbs (7.5 kg)
Packaging content
Handheld remote control *
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:49:22
Uk has collected 1 expert review for Acer Business P7605 Standard throw projector 5000 ANSI lumens DLP WUXGA (1920x1200) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Acer Home H6520BD Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) White Acer Home H6520BD Standard throw projector 3500 ANSI lumens DLP 1080p (1920x1080) White
(show image)
MR.JJT11.001 H6520BD 0.00
(excl. VAT)
0 (incl. VAT)
Acer Value X1383WH Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black Acer Value X1383WH Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black
(show image)
MR.JHF11.001 X1383WH 0.00
(excl. VAT)
0 (incl. VAT)