location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-G5484= network media converter 1000 Mbit/s 850 nm Multi-mode Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-G5484=
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-G5484=
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:11:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco WS-G5484= network media converter 1000 Mbit/s 850 nm Multi-mode Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - 1000 Mbit/s 39370.1" (1000 m) 850 nm
  • - Multi-mode Fiber ports quantity: 2 SC
  • - Stainless steel
More>>>
Brand Image Article code product Stock Price from
Cisco

Cisco 1000BASE-LX/LH long haul GBIC (SM/MM) network media converter 1000 Mbit/s 1300 nm
(show image)
WS-G5486= 1000BASE-LX/LH long haul GBIC (SM/MM) 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WS-G5483= network media converter 1000 Mbit/s Black
(show image)
WS-G5483= WS-G5483= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)