location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Performance Combo MX800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006239 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206051393 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Backlight
  • - Mouse included
  • - Black
More>>>
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTZ
Keyboard language *
German
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Hot keys
Yes
Programmable hot keys
Yes
USB hub
No
Purpose
PC/server
Fingerprint reader
No
Design
Backlight *
Yes
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Surface coloration
Monochromatic
Power
Battery technology
Lithium Polymer (LiPo)
Battery capacity
2000 mAh
Battery capacity
5.55 Wh
Number of batteries supported
3
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
18.2 x 7.87 x 3.15" (462 x 200 x 80 mm)
Weight
3.9 lbs (1.77 kg)
Packaging data
Package width
3.35" (85 mm)
Package depth
18.2" (462 mm)
Package height
8.07" (205 mm)
Package weight
3.7 lbs (1.68 kg)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Cables included
USB
User guide
Yes
Logistics data
Master (outer) case width
13.8" (350 mm)
Master (outer) case length
18.7" (476 mm)
Master (outer) case height
8.58" (218 mm)
Master (outer) case weight
17 lbs (7.7 kg)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:12:20
Uk has collected 1 expert review for Logitech Wireless Performance Combo MX800 keyboard Mouse included Office RF Wireless QWERTZ German Black and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Brand Image Article code product Stock Price from
Logitech 920-003052 keyboard RF Wireless QWERTZ German Black Logitech 920-003052 keyboard RF Wireless QWERTZ German Black
(show image)
920-003052 Wireless Keyboard K270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K400 keyboard RF Wireless QWERTZ German Black Logitech K400 keyboard RF Wireless QWERTZ German Black
(show image)
920-003100 K400 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-002916 keyboard Universal RF Wireless QWERTZ German Black Logitech 920-002916 keyboard Universal RF Wireless QWERTZ German Black
(show image)
920-002916 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech Wireless Combo MK520 keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002554 Wireless Combo MK520 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black Logitech Wireless Illuminated K800 keyboard RF Wireless QWERTZ German Black
(show image)
920-002360 Wireless Illuminated Keyboard K800 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K120 for Business keyboard USB QWERTZ German Black Logitech K120 for Business keyboard USB QWERTZ German Black
(show image)
920-002516 Keyboard K120 for Business 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-002540 keyboard Mouse included USB QWERTZ German Black Logitech 920-002540 keyboard Mouse included USB QWERTZ German Black
(show image)
920-002540 Desktop MK120 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 920-002420 keyboard Mouse included Home RF Wireless QWERTZ German Black Logitech 920-002420 keyboard Mouse included Home RF Wireless QWERTZ German Black
(show image)
920-002420 Wireless Desktop MK710 0.00
(excl. VAT)
0 (incl. VAT)