location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G502 mouse Gaming Right-hand USB Type-A Mechanical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G502
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004075 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206051584
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech G502 mouse Gaming Right-hand USB Type-A Mechanical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Mechanical 12000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 11 Rubber grips
  • - Power source: Cable
More>>>
Mouse
Number of scroll wheels
1
Scrolling directions
Vertical/Horizontal
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Mechanical
Movement resolution *
12000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
11
Recommended usage
Universal
Customizable movement resolution
Yes
Response time
1 ms
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Ergonomic design
Yes
Design
Product color *
Black
Surface coloration
Monochromatic
Rubber grips
Yes
Illumination
Yes
Ergonomics
Customizable weight
Yes
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
2.95" (75 mm)
Depth
5.2" (132 mm)
Height
1.57" (40 mm)
Weight
4.27 oz (121 g)
Packaging content
User guide
Yes
Other features
Acceleration (G)
40
Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 02:37:36
Uk has collected 148 expert reviews for Logitech G502 mouse Gaming Right-hand USB Type-A Mechanical 12000 DPI and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
digitalversus.com
Updated:
2014-08-29 02:37:14
The Logitech G500 series has a well-established reputation among gamers looking for top-notch mice, with models boasting star features such as an adjustable smooth/notched scroll wheel, a wealth of customisable buttons and a high-performance sensor for fa...
Good Quickresponse buttons, Scroll wheel can be set to smooth or notched scrolling, Pleasant to handle, Comprehensive and relatively easytouse software...
Bad Not so suitable for users with larger hands...
Bottom line In spite of its revamped and rather aggressive-looking design, the G502 is actually quite similar to the excellent G500s, inheriting star features such as comfortable handling and the smooth/notched clickable scroll wheel. On top of that, this model gets...
100%
pcgameware.co.uk
Updated:
2014-08-29 02:37:31
Hot on the heels of the wireless Logitech G602 we now have the chance to take a look at the company's latest Wired Gaming mouse, the Logitech G502 Proteus Core . The G502 is a right handed ergonomic tunable mouse with 11 programmable buttons with DPI shif...
Bottom line The Logitech G502 Proteus Core is a another strong Gaming mouse from Logitech, although I have to admit it isn't quite as good as I thought it was going to be, maybe I was expecting a little to much. Don't get me wrong the G502 is a very good Gaming mous...
90%
kitguru.net
Updated:
2014-08-29 02:37:36
16 Flares 16 Flares The modern gaming mouse market is a diverse one, from ambidextrous, cut back and clean looking mice, to those festooned with buttons, bells whistles to look like something created in a future space race. Today we review one that...
Bottom line As with all of the mice we test here at KitGuru, we figure out how good the product is by putting it through our patent pending “play-with-it-for-a-week,” test, which puts it through its paces in a variety of scenarios.It's used for general day to day ‘of...
90%
techradar.com/au/
Updated:
2014-08-29 02:37:36
Logitech has been on a mission to redesign its entire PC gaming peripheral line; from a new suite of mechanical keyboards to the G430 7.1 headset it introduced last year. Its latest entry is the G502 Proteus Core wired gaming mouse. Groan inducing names a...
Good Clicky micro switches, Contoured design with grippy sides, Quick and simple calibration software...
Bad Too many buttons on the left side, not good at all for lefthanded users...
Bottom line For $79.99 (about £47.79/AU$85.12), the Logitech G502 seems like an incredible value. Right-handed gamers will simply love the ergonomics of the mouse. Serious PC gamers, similarly will appreciate the wide variety of ways to customize the mouse down to i...
0%
techradar.com
Updated:
2014-08-29 02:37:36
Logitech has been on a mission to redesign its entire PC gaming peripheral line; from a new suite of mechanical keyboards to the G430 7.1 headset it introduced last year. Its latest entry is the G502 Proteus Core wired gaming mouse. Groan inducing names a...
Good Clicky micro switches, Contoured design with grippy sides, Quick and simple calibration software...
Bad Too many buttons on the left side, not good at all for left, handed users...
Bottom line For $79.99 (about £47.79/AU$85.12), the Logitech G502 seems like an incredible value. Right-handed gamers will simply love the ergonomics of the mouse. Serious PC gamers, similarly will appreciate the wide variety of ways to customize the mouse down to i...
0%
play3r.net
Updated:
2014-10-08 10:52:05
Coming off the back of our last mouse review, the SteelSeries Sesnei Wireless, today we'll be covering an offering from one of the other big hitters, in the shape of the Logitech G502 Proteus Core. The G502 is Logitech's model below the G602 we covered pr...
Bottom line The Logitech G502 Protues Core is an impressive mouse then, that appears to compete directly with the G602 more than anything else. The mouse itself is great from hardware through software, performance and Logitech's ever reliable build quality and after...
94%
vortez.net
Updated:
2014-10-25 06:33:28
The gaming peripheral market is littered with brands and their offerings and therefore, gaining that all important spotlight is especially difficult because of the fierce competition Logitech has been a forerunner in the peripherals market and in the past...
Good Appealing to the eye, Comfortable in the hand, Great build quality, Up to 12,000 DPI, Lots of customisation, Weight can be modified, Intuitive software suite, Great performance in different games...
Bad Flimsy scrolling wheel...
Bottom line We have no qualms in saying that G502 is an attractive looking gaming peripheral but physical appearance to the side, we're also mightily impressed by the strong feature-set this gaming mouse comes with too.G502 is furnished with a multitude of features f...
0%
impulsegamer.com
Updated:
2014-11-22 07:29:05
The Logitech G502 Proteus Core Tunable Gaming Mouse is a must have accessory for your gaming artillery that has been specifically designed to give gamers an additional edge when it comes to both first person shooters and role-playing games. The first thin...
Bottom line The Logitech G502 Proteus Core Tunable Gaming Mouse is definitely a great option for PC gamers!...
90%
apcmag.com
Updated:
2015-02-18 06:30:57
Optical mice first hit the scene back in 1999, replacing ball mice and their fluff-stuffing rollers. The Optical sensor is basically a tiny camera, with a small LED bouncing red light off the mousing surface onto a CMOS sensor, thousands of times per seco...
100%
XSreviews.co.uk
Updated:
2015-11-30 13:38:08
Logitech's G700 mouse is one of my all-time favourites. We gave it a solid 9 / 10 scoreline, and I espoused the belief that a wired-only version had the potential to be even greater, with a slimmer design and lighter weight if the batteries were shed. Tod...
Good Myriad of clicky buttons, Infinite scroll wheel is awesome (and often useful), Cool black, grey and blue colour scheme, Fairly comfortable (and visually interesting) shape, Sensible weighting system...
Bad Software package is generally slow and unintuitive, with underpowered macro editing, Score, Links, [amazon text=Check G502 prices on Amazon&asin=B00IGS9LU8], Official G502 product page, Thanks to ComputerAssistance.co.uk for providing the Logitech G502 sa...
Bottom line The Logitech G502 is a strong gaming mouse from a big brand with few flaws; it's no surprise that it's the #1 mouse on Amazon right now. The G502 is well supported, works across a range of games and has all the features you could want. With a faster softw...
90%
eteknix.com
Updated:
2015-12-04 06:31:36
Logitech have a long history in the peripheral business, having created some of the most popular desktop and gaming mice around. With that in mind, we're very happy to see their latest mouse, the G502 Proteus Core in the eTeknix office, as it comes equipp...
Good Exceptional sensor performance, Weight tuning system, 11 programmable buttons, Sniper button, Easy to use software, Comfortable ergonomics, Unlockable scroll wheel, Onboard memory, Cons, None, “The Logitech G502 Proteus Core is a prime example of how far...
Bottom line Price The Logitech G502 is available directly from the Logitech website (with free shipping) for just £69.99 and while that's not especially cheap for a mouse, it's certainly competitive given the performance and specification on offer. Overview Logitech...
0%
tweaktown.com
Updated:
2016-10-27 03:22:10
In an ever expanding sea of mice to choose from, a departure from what is expected is what will set individual products on a plateau above all others. There are companies out there breaking into the market, cloning previous designs, or at the very least...
Bottom line In well over a decade, maybe closer to twenty years now, we have never been let down by a Logitech mouse. Of course, there are some who will likely jump in the comments with horror stories, but we have never had this. Whether buying them for gaming in th...
99%
pcauthority.com.au
Updated:
2016-10-27 03:22:10
No box is left unchecked with this rodent. It's perfectly ergonomic for most hand sizes, with buttons you won't ever miss or accidentally hit. Rubber inlays on both sides work with any hand position and you won't be fudging up a move through sweat-slip (n...
Bottom line "No box is left unchecked with this rodent."...
100%
nasilemaktech.com
Updated:
2016-11-23 12:05:47
The Logitech G500s was a top-notch all-purpose gaming mouse, but Logitech G502 Proteus Core surpasses it in every way. Being the first mouse that has a staggering 12,000 DPI and is particular interesting to us and because of it, this should be an ideal mo...
Bottom line About these ads var wpcom_adclk_hovering = false; var wpcom_adclk_recorded = false; var wpcom_adclk_theme = "Oxygen"; var wpcom_adclk_slot = "wpcom_below_post"; var wpcom_adclk_network = ( typeof wpcom_adclk_network === "undefined" ) ? "" : wpcom_adclk_ne...
90%
pokde.net
Updated:
2017-05-12 05:30:59
It has been exactly 23 days i have tested and tortured this mouse and now it has come to its judgement day. Logitech G502 PROTEUS CORE Tuneable Gaming Mouse is a Flagship gaming mouse for Logitech, a superb evolution of well known G500 and G500s. Techni...
Good Ergonomic design, Amazing sensor, Tunable, 11 programmable key, Five (3.6G) weight balancing, Affordable, 12000 DPI...
Bad None! for now. -)...
80%
nikktech.com
Updated:
2014-08-29 02:37:25
A couple of weeks ago CCP Games the creators behind the massive EVE Online MMORPG surprised everyone by announcing their latest game prototype called Project Legion which unlike their much acclaimed DUST 514 Multiplayer First Person Shooter PS3 title is t...
Good Build Quality, Design, Delta Zero Optical IRLED Sensor (12000DPI/40G/300IPS), Tracking Speed & Accuracy, 11 Programmable Buttons, Surface Tune Feature, Weight System, Braided Cable...
Bad Price (For Some), Scroll Wheel Feeling (For Some)...
Bottom line When we were initially informed about the G502 several months ago we had no idea of what optical sensor they were going to use so it's certainly a pleasant surprise to see that they used their very own Delta Zero IR-LED sensor. Of course since i haven't u...
0%
lanoc.org
Updated:
2014-08-29 02:37:36
A good portion of Logitech's most recent product introductions have really just been refreshes of old products. The G602 wireless mouse was really the only fully new design to come from Logitech in a few years up until very recently. Not too long before I...
Bottom line and FV After sending time with the G502 I can now see why Logitech changed things up and gave the G502 a name. The G502 is a special mouse that will most likely set the tone for Logitech mice years to come. Given its amazing performance in basically e...
0%
tomsguide.com
Updated:
2014-08-29 02:37:36
It's great to see a company take a nearly perfect product and iron out its last remaining kinks. The Logitech G500s was a top-notch all-purpose gaming mouse, but its successor, the Logitech G502 Proteus Core ($79.99), surpasses it in every way. In fact, w...
Good Intuitive and comfortable desig, Big buttons in a smart layou, Streamlined software with lots of option, Ultrafine weight adjustmen, Improved scroll wheel...
Bad May not suit palm-grip players with big hands...
Bottom line Logitech took the already-excellent G500s and remedied its few flaws, leaving a product that's both more streamlined and more robust. If you have very specific needs — such as tournament-level FPS play or endgame MMO content — the Proteus Core may prov...
0%
proclockers.com
Updated:
2014-09-06 02:21:19
The computer mouse is something that's been around since…well…the computer itself basically. The simple computer mouse evolved from a trackball with a single button to laser mice with multitudes of buttons, adjustable DPI, scroll wheels, LCD screens and m...
Bottom line The Logitech G502 is one heck of a mouse. It's got a great build quality and a great feel to it. The soft-sleeved USB cable is a great touch and looks amazing. The design is sleek and as long as you like blue you're all set with the G502. The sheer number...
0%
pcworld.com_techhive.com
Updated:
2014-10-02 01:59:07
So you read my mechanical keyboard round-up last spring, and I finally got you to throw out that rubber-domed piece of garbage you were using, right? Great! But then you plugged in that cheap three-button rodent that came with your computer, didn't you? Y...
Bottom line The EC1 Evo CL is a great mouse, but Zowie Gear could make it even better with just a few design tweaks...
0%
techgage.com
Updated:
2014-10-11 08:13:25
Some people who use computers regularly do not put much thought into their mouse, but enthusiasts who have a great attention to detail often are very picky with their available options. Some want a mouse that is rock-solid reliable, giving them years of t...
0%
techspot.com
Updated:
2014-10-11 08:13:26
Having only been available for a few weeks, we're surprised by how many people have bought Logitech's new G502 Proteus Core and perhaps even more by the fact that few seem anything less than enthralled, whether by its style, specs or simply its badass nam...
Good Between its comfortable layout, 4Kfriendly 12,000 DPI, surface calibration software and its sub$100 price tag, the G502 seems like Logitech's new goto enthusiast mouse.
Bad Its cord is no trouble but the G502 isn't wireless and that could be a con for you. It may also sit a little low for someone with a large hand and a preference for the palm grip.
Bottom line As someone who works on a computer and plays video games when time permits, it's safe to say I do a lot of mousing. For years I've favored the Logitech Performance MX 's big, comfortable design and its 'Darkfield' laser sensor has always been more than ca...
90%
booredatwork.com
Updated:
2014-10-17 07:56:01
Logitech is well known to be one of the best PC gaming accessory manufacturers, with a solid line of gaming keyboards and mice. That been said, the Logitech G502 gaming mouse is no exception to that rule.The Logitech G502 Proteus Core is what the company...
0%
hardwareunboxed.com
Updated:
2014-12-21 05:45:22
That's a mind blowing specification that makes the G502 ideal for 4K gaming. Complementing the advanced sensor is a host of other features that help make the G502 the ultimate gaming mouse.The G502 is highly flexible when it comes to surfaces, working fla...
Bottom line As someone who works on a computer all day and then plays video games when time permits, it is safe to say I use a mouse a lot. For years I have favoured the Logitech Performance MX, it's a big mouse that I find very comfortable and it's more than capable...
0%
gadgetmac.com
Updated:
2015-01-02 03:09:54
Before we compare the two, we're going to begin the review starting with the G502 Proteus Core. Easily Logitech's most impressively designed gaming mouse. Attractively garish is what it really is. Then again so are most gaming mice, and we don't really mi...
0%
legitreviews.com
Updated:
2015-01-02 03:09:56
Color me surprised when I found out that the Logitech G5 design, in use since that mouse first appeared in 2005 and based off the also legendary MX518, was being replaced by the ergonomic shape being used for the G602. The wild success of the G5 and the v...
Bottom line Logitech G240 Cloth Gaming Mouse PadThe Logitech G240 is a simple concept and it won't take one too long to find a few other gaming mouse pads that can be compared. The G240 doesn't truly bring anything new to the table with its relatively oversized dim...
0%
Gamingnexus.com
Updated:
2015-01-12 01:15:54
As I prepared to do this review, I went through my drawer of old gaming mice and found representatives of nearly every generation of gaming mice that Logitech has released. Most of these were mice that I had purchased for myself, because for the last deca...
88%
imore.com
Updated:
2015-01-17 11:54:01
My 14 year old came to me last week with a dead mouse in his hands. No, not a rodent. So I gave him my gaming mouse, which left me looking for a new one. I've found it, and it's from Logitech - it's called the G502 Proteus Core.I've long been a fan of Log...
Good Customizable weight adjustment, Terrific software, Lots of programmable buttons and controls...
Bad Somewhat kitschy design, You wouldn't know it's Maccompatible...
Bottom line The G502 is a solid gaming mouse contender from Logitech with really great software. I'm trying not to read too much into Logitech's decision not to sell this to Mac users; it's clear that their software engineers get it, even if their marketing departmen...
0%
reviewstudio.net
Updated:
2015-02-26 06:51:56
When Logitech sent me its flagship wired gaming mouse, the G502, I was cautiously optimistic. Don't get me wrong, on paper, Proteus Core is a fantastic piece of technology, and whilst Logitech always delivered on its promises when it came to mice, there w...
Good Almost natural palmgrip fit, Great interior buildquality, Exhaustive software package, Probably the best sensor to date;...
Bad Heavy, wobbly tilt wheel;...
Bottom line TweetValueLogitech knows all too well how able the G502 Proteus Core is. This is the most expensive wired-mouse the company is selling, currently being priced at $79.99. However, there are many other rodents with a similar (or higher) price-point that don...
99%
gamecrate.com
Updated:
2015-02-27 05:48:43
It's tough for me to say exactly how many different computer mice I've used in my life. I've been using computers in some fashion since 1990, and it's easy for me to count up more than 20, and that isn't including all the ones I've run across in classroom...
95%
toptenreviews.com
Updated:
2015-04-11 14:37:21
With 11 programmable buttons, 100Hz polling and up to 12,000 dpi, the Logitech G502 Proteus Core is an impressive gaming mouse with extremely fast response. It might even be too fast if you are accustomed to a lower response, because the mouse will cross...
0%
mousearea.com
Updated:
2016-02-16 09:16:31
Logitech is one of the top brands that has pleased PC gamers across the globe with some of the best gaming mice with optical and laser sensors. Every Logitech mouse that is labelled as a gaming mouse has something unusual/unique for gamers. The Logitech G...
Good Eye Catchy and comfortable design with thumb rest for hardcore gamers, Large buttons which you can easily identify and use without any confusion, Weight balance management with an ease, 5 prebuilt DPI settings from 200 to 12000 but can be customized using...
Bad Gamers with big hands may feel it hard to get this mouse, Not for starters as they do not usually need more than 5 or 6 buttons; it has 11 buttons...
93%
techbuyersguru.com
Updated:
2016-10-27 03:22:10
Computer mouse reviews can be tricky to write. So much about the mousing experience comes down to how a mouse fits a users hand. And that comes down not just to size, but to shape as well. Each mouse manufacturer has developed its own particular and uniqu...
Good Fantastic performance, shape provides an ideal compromise for most users, great weight, sensitivity, and scroll customization options...
Bad Rough bottom surface and poorly distributed feet lead to drag, "sniper" button easily hit by mistake...
Bottom line There's just no doubt about it - the G502 is a fantastic mouse, and will likely appeal to a greater number of gamers than just about any mouse on the market today. But in so doing, it will likely be the very best option for few if any gamers, as its desig...
90%
techsupportforum.com
Updated:
2016-12-31 16:01:28
As I have mentioned before in other reviews, I enjoy playing PC games. Am I the type of gamer that raids on World of Warcraft? No. Am I the type of gamer who plays his fair share of Steam and online PC games? Yes. Therefore, when looking at gaming mice wh...
0%
armchairempire.com
Updated:
2017-09-08 04:54:32
The Logitech Proteus Spectrum is an addendum of sorts to the Proteus Core, a widely well-received mouse that had few downsides. It's for this reason why the company didn't iterate substantially with the Spectrum, although that doesn't mean that it's not w...
Bottom line All in all, this is a damn fine mouse. While a matter of personal preference, this mouse won't look bad on anyone's desk, especially if you're one that's into playing around with colors and effects. The weight is solid, by function of it being tunable, so...
92%
mousearea.com
Updated:
2017-09-08 04:54:32
Buying a Logitech gaming mouse has long been synonymous with an investment in quality. But with so many different devices on offer, which deserves the title of Best Logitech Gaming Mouse? In the realm of gaming mice, the company has long established itsel...
0%
videogamesuncovered.com
Updated:
2018-04-01 06:11:55
Crafted for gaming, the G502 Proteus Core has been designed for gaming. Logitech has specified “heat mapped zones” and “advanced coatings” for improved control, precision and toughness. Along with the ability to control the weight of the mouse, you can ex...
90%
techbuyersguru.com
Updated:
2018-09-03 15:33:09
In our most recent product review, we looked at the Logitech G502 Proteus Core and compared it to two of Logitech's most popular mice in history, the G5 and G9x. The G502 came away the clear winner in a number of ways, including balance, hand feel, smooth...
0%
Brand Image Article code product Stock Price from
Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002143 Wireless Mouse M325 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI
(show image)
910-001950 Marathon Mouse M705 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)