location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Home H9505BD Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H9505BD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JH411.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147044573 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:11:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Home H9505BD Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - 30000 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 20 - 300" Number of colors: 1.073 billion colors
  • - Zoom capability
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 6 W
  • - 3D
  • - AC
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
20 - 300"
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Keystone correction, vertical
±40°
Matrix size
0.65"
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
0.85 kHz
Light source
Service life of light source *
30000 h
Service life of light source (economic mode)
4000 h
Lamp type
OSRAM
Lamps quantity
1 lamp(s)
Lens system
Aperture range (F-F)
2.45 - 2.9
Zoom capability
Yes
Zoom type
Manual
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
1080p
Ports & interfaces
S-Video inputs quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Audio (L/R) in *
2
Audio (L/R) out
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
3
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
AC (power) in
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
6 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
AC input voltage
110 - 220 V
Weight & dimensions
Width
15.7" (398 mm)
Depth
12.2" (310 mm)
Height
5.12" (130 mm)
Weight *
16.5 lbs (7.5 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
3D glasses included
Yes
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 01:17:46
Uk has collected 7 expert reviews for Acer Home H9505BD Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digitalversus.com
Updated:
2014-08-09 01:17:46
After seeing such excellent results from the five-star H9500BD , we were keen to see what the Acer H9505BD was made of. In terms of tech, it's a DLP projector (using the DarkChip 2 processor) with Full HD resolution and DLP-Link 3D technology (144 Hz). Li...
Good Good 3D mode, Three HDMI ports, No crosstalk in 3D mode, Lensshift (although not much room for manoeuvre), Remote control with backlit buttons...
Bad Colours aren't rendered accurately, average Delta E = 6.4, Washedout black, low contrast (max. 610:1), Noisy fan, Slight rainbow effect in highly contrasted scenes...
Bottom line After seeing such excellent results from the Acer H9500BD, we had high hopes for the H9505BD. Unfortunately, it didn't live up to expectations. This model is no match for its predecessor on contrast or colour fidelity, and Acer has got rid of the motion c...
60%
whathifi.com
Updated:
2015-04-11 04:08:05
After starting out in the PC market Acer decided to spread its wings, becoming a respected brand in the world of smartphones and tablets, while most recently it made a brave foray into wearable technology. Along with all that, the company is known to pro...
Good Bright, clear image, Balanced, clean colours...
Bad Has a few motion issues in 2D and 3D, Rivals have more punch and insight...
Bottom line The Acer has its qualities: connections are decent, finish is above par and picture quality wins points for good clarity and brightness.Unfortunately, rivals best the H9505BD on performance at almost every other turn...
60%