location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8 1401 Allwinner 16 GB 7.85" 1 GB Wi-Fi 4 (802.11n) Android White, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1401
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G4B72AA#ABB
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 8 1401 Allwinner 16 GB 7.85" 1 GB Wi-Fi 4 (802.11n) Android White, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate White, Silver
  • - 7.85" 1024 x 768 pixels IPS
  • - Allwinner A31S 1 GHz
  • - 16 GB Flash Card reader integrated
  • - Single camera 2 MP Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n)
  • - Lithium Polymer (LiPo) 15 Wh 18 h
  • - Android
More>>>
Display
Display diagonal *
7.85"
Display resolution *
1024 x 768 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Processor
Processor family *
Allwinner
Processor model *
A31S
Processor cores
4
Processor frequency *
1 GHz
Processor cache
1 MB
Processor architecture
ARM Cortex-A7
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Internal storage capacity *
16 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
32 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Number of built-in speakers
2
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
2 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
0.3 MP
Network
Bluetooth
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
Micro-USB 2.0 ports quantity
1
Microphone in
Yes
Headphone connectivity
3.5 mm
Headphone out
Yes
Design
Form factor *
Slate
Product color *
White, Silver
Performance
GPS (satellite)
No
Accelerometer
Yes
Gyroscope
Yes
Position location *
No
Country of origin
China
Software
Platform *
Android
Operating system version
4.2
Operating system installed *
Android
Bundled software
Google+; Google Maps; Google Play Books; Google Play Magazines; Google Play Movies & TV; Google Play Music; Google Play Store; Google Street View; Google Sync; Google Talk; HP Connected Photo; HP ePrint; HP File Manager; Skype; YouTube
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
15 Wh
Number of battery cells
2
Battery life (max)
18 h
Power
AC adapter power
10 W
Weight & dimensions
Width
5.37" (136.3 mm)
Depth
0.313" (7.95 mm)
Height
7.89" (200.3 mm)
Weight
11.1 oz (315 g)
Packaging content
Keyboard included
No
Quick start guide
Yes
Other features
Wi-Fi
Yes