location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 650 remote control IR Wireless Universal Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
915-000229 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206051560 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 18:44:15
The date of the most recent change of the data-sheet in Icecat's system
Logitech 915-000229 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Getting started with Logitech Harmony 650 Remote (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Harmony 650 remote control IR Wireless Universal Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: IR Wireless
  • - Remote control proper use: Universal
  • - Brand compatibility: Any brand
  • - Gray
  • - Press buttons Backlight buttons
  • - Maximum range: 598.4" (15.2 m)
  • - Alkaline
More>>>
Design
Interface *
IR Wireless
Remote control proper use *
Universal
Brand compatibility *
Any brand
Product color *
Gray
Input type *
Press buttons
Backlight buttons *
Yes
Display
Built-in display
Yes
Display
LCD
Display diagonal
1.5"
Display resolution
128 x 128 pixels
Display number of colors
65000 colors
Performance
Number of brands in database
> 5000
Maximum range *
598.4" (15.2 m)
Flash memory
2 MB
Battery
Rechargeable *
No
Battery technology
Alkaline
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
2.28" (58 mm)
Depth
1.3" (33 mm)
Length
8.75" (222.2 mm)
Weight & dimensions
Weight
6 oz (170 g)
Packaging data
Package width
5.75" (146 mm)
Package height
1.61" (41 mm)
Package weight
11.5 oz (325 g)
Package length
10.8" (27.4 cm)
Packaging content
Cables included
USB
Batteries included
Yes
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other features
Applicability
Universal
Logistics data
Quantity per intermodal container (20ft)
17024 pc(s)
Quantity per intermodal container (40ft)
34880 pc(s)
Quantity per intermodal container (40ft, HC)
39240 pc(s)
Quantity per pallet
952 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060475810
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 03:50:03
Uk has collected 17 expert reviews for Logitech Harmony 650 remote control IR Wireless Universal Press buttons and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
micromart.co.uk
Updated:
2014-09-12 03:49:51
If you're more interested in using a genuinely powerful remote control with your HTPC than a thinly disguised keyboard, Logitech's 'Harmony' line is a deservedly popular choice. Of course, most of them cost well over £100 and are therefore too expensive t...
60%
trustedreviews.com
Updated:
2014-09-12 03:49:56
Logitech's Harmony series of universal remotes seeks to remove the mountain of bundled controllers that can be found in the living room of many a gadget fan. The database of devices compatible with the Harmony 650 is growing all the time, and with more th...
Good Comprehensive device database, Good ergonomics, Colour screen...
Bad Only five devices allowed, Setup demands patience...
Bottom line The Logitech Harmony 650's five-device limit seems stingy, but great ergonomics and high-quality build maintain the standards of this illustrious series. Just prepare for a couple of painful setup hours before the bliss of a one-remote home setup becomes...
70%
digitalversus.com
Updated:
2014-09-12 03:49:59
Activities Harmony remotes control your various devices in two ways. The standard method where you manually select the device of your choice. And the automated method, called "Activities" (which is based on a system of macros). What happens is, a seri...
Good Pluses, Device setup: automatic (big database) or manual, Setting sensitivity and button delay, Original, Screen: it simplifies access to advanced features on devices, Backlighting of buttons...
Bad Minuses, Poor quality screen, Incompatibile with radio frequency devices...
80%
hardwaresecrets.com
Updated:
2014-09-12 03:49:56
As we collect more and more television-related gadgets, the number of remote controls expands until we find ourselves fumbling with four or five remotes trying to find the right one for the task at hand. That’s where Logitech’s line of Harmony Remote C...
Bottom line If you are surrounded by remote controls and want to cut through the clutter and streamline your button-pressing, the Harmony 650 will definitely do the trick. It will make you feel like you have a magic finger: one touch to watch TV, play a movie, lis...
0%
toptenreviews.com
Updated:
2014-09-12 03:50:03
The world of universal remotes can be compared to a beauty pageant: who has the best shape, who can answer all of our questions and who has the most features. The winner of the universal remote beauty pageant is the Logitech Harmony One with the Logite...
Good The ergonomic shape feels as if the remote was molded to fit your hand perfectly...
Bad Logitech should have allowed more than five devices to be programmed.
Bottom line Great price, great features, fantastic investment...
75%
Digitaltrends.com
Updated:
2014-09-12 03:50:03
Logitech has cranked out quite a crew of Harmony remotes over the years. All seem to handle well, control a decent amount of devices, and are unbelievably easy to program. So how can you pick which one is right for you? Well, if you’re on a budget, the...
Good Cheapie McCheap, Easy setup, LCD "wakes up" upon pickup, Comfortable layout...
Bad Not rechargeable, No RF features, 5-device limit, Not compatible with Bluetooth-based products...
Bottom line Logitech’s least expensive universal remote lacks frills, but piles on value for basic home theater users...
80%
engadget.com
Updated:
2014-09-12 03:50:03
Fewer products are more appropriately named than the Logitech Harmony series of smart remotes. They do wonderful things to take home entertainment systems, comprised of a disparate jumble of mismatched devices, and turn them into peaceful entities that wo...
Good Intuitive design(Relatively) affordableExtensive device database...
Bad Five device capDimly illuminated buttonsNo recharging circuitry...
Bottom line There's not much to dislike about the 650. It offers most of the features of the higher-end Harmony models but at a more approachable price. The only thing we really don't like is the curious five device cap. Other than giving the 700 a reason to exist we...
0%
funkyfresh.com
Updated:
2016-11-27 00:39:25
The Logitech Harmony 650 Universal remote is super easy to program and works great but is a bit underwhelming ergonomically. Ironically, the remote resembles a unit that Comcast issues with its set top box but doesn't feel as good in the hand to operate...
0%
Brand Image Article code product Stock Price from
Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen Logitech Harmony 950 remote control IR Wireless Audio, DVD/Blu-ray, DVR, Home cinema system, PC, SAT, Smartphone, Tablet Touch Screen
(show image)
915-000260 Harmony 950 Remote Control 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Elite , Hub & App remote control Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Touch Screen Logitech Harmony Elite , Hub & App remote control Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Touch Screen
(show image)
915-000257 Harmony Elite Remote Control, Hub & App 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons Logitech Harmony® Companion remote control IR Wireless/Wi-Fi Audio, DVR, Game console, Home cinema system, PC, Smartphone, TV, Tablet Press buttons
(show image)
915-000240 Harmony® Companion 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)