location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Value X1273 Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Value
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1273
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JHE11.002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Value X1273 Standard throw projector 3000 ANSI lumens DLP XGA (1024x768) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - 5000 h
  • - XGA (1024x768) 4:3 17000:1
  • - Screen size compatibility: 24 - 300" Number of colors: 1.073 billion colors
  • - Built-in speaker(s) 3 W
  • - AC
More>>>
Projector
Supported aspect ratios
4:3, 16:10
Screen size compatibility *
24 - 300"
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
17000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Keystone correction, horizontal
-40°
Keystone correction, vertical
40°
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lens system
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Ports & interfaces
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
AC input voltage
110 - 220 V
Weight & dimensions
Width
10.4" (264 mm)
Depth
8.66" (220 mm)
Height
3.07" (78 mm)
Weight *
4.41 lbs (2 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Maximum digital resolution
1920 x 1200 pixels