location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88V-DT Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T88V-DT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CC74522A0
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2020 08:28:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-T88V-DT Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - Connectivity technology: Wired
  • - USB port Ethernet LAN Serial interface
  • - Internal memory: 16000 MB Built-in processor
  • - 7.05 lbs (3.2 kg)
More>>>
Printing
Print speed
300 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Supported paper width
80 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
6
USB connector
USB Type-A
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
1
Standard interfaces
Ethernet, RS-232, USB 2.0, VGA
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
No
Features
Internal memory *
16000 MB
Built-in processor
Atom N2600 1.6GHz
RAM capacity
2 GB
Country of origin
China
Power
Power supply type
AC
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Compatible operating systems
Windows Embedded POSReady 7
Weight & dimensions
Width
5.71" (145 mm)
Depth
11" (279 mm)
Height
7.2" (183 mm)
Weight
7.05 lbs (3.2 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.76" (248 mm)
Package depth
15.4" (390 mm)
Package height
10.7" (273 mm)
Package weight
10.1 lbs (4.57 kg)
Print technology
Column capacity
56/42
Logistics data
Quantity per pallet
63 pc(s)
Quantity per pallet layer
9 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
81.1" (2.06 m)
Quantity per pallet (UK)
84 pc(s)
Quantity per pallet layer (UK)
12 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
81.1" (2.06 m)