location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6240FX multifunction printer Laser A4 2400 x 600 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6240FX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6240FX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987409456 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLX-6240FX multifunction printer Laser A4 2400 x 600 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 2400 x 600 DPI
  • - A4 24 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 81.6 lbs (37 kg)
More>>>
Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
Time to first page (black, normal)
19 s
Time to first page (color, normal)
19 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (color, normal quality, A4)
24 cpm
Time to first copy (black, normal)
20 s
Time to first copy (color, normal)
23 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, FTP, HTTP, USB
Scan drivers
TWAIN, WIA
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Auto-redialing
Yes
Features
Maximum duty cycle *
80000 pages per month
Page description languages
PCL 5c, PCL 6, PostScript 3, SPL
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
170 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Maximum internal memory
768 MB
Internal memory *
256 MB
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
55 dB
Sound power level (standby)
32 dB
Design
Product color *
Gray, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Weight & dimensions
Width
18.4" (468 mm)
Depth
19.6" (498 mm)
Height
25.6" (651 mm)
Weight
81.6 lbs (37 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-07-01 04:32:39
Uk has collected 2 expert reviews for Samsung CLX-6240FX multifunction printer Laser A4 2400 x 600 DPI 24 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-07-01 04:32:39
Samsungs CLX-6240FX colour laser multifunction printer is surprisingly large and offers a decent set of features. With automatic duplex, an internal hard drive and a decent amount of memory, this multifunction printer is suitable for small offices. It can print quickly and offers good monochrome print quality, though colour graphics leave something to be desired. The Samsung CLX-6240FX colour laser multifunction is an imposing beast. Thanks to vertically aligned toners, it is 651mm high; that...
Good 80GB internal hard drive, direct USB printing, good monochrome print quality...
Bad Overly large, confusing control panel, some colour print quality issues, can’t scan to internal hard drive...
Bottom line Samsung’s CLX-6240FX multifunction printer is a vast improvement over cheaper models from the company, providing better print quality and speed. Some design flaws do remain, however, and the control panel is confusing for first-time users...
70%
pcadvisor.co.uk
Updated:
2014-07-01 04:32:39
Product Code: CLX6240FXXEU The Samsung CLX-6240FX colour laser multifunction printer is surprisingly large and offers a decent set of features. With automatic duplex, an internal hard drive and a decent amount of memory, the Samsung CLX-6240FX multi...
Bottom line The Samsung CLX-6240FX multifunction printer is a vast improvement over cheaper models from the company, providing better print quality and speed. Some design flaws do remain, however, and the control panel is confusing for first-time users. James Hut...
70%