location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 70340 video cable adapter 39.4" (1 m) HDMI Type A (Standard) DVI-D Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70340 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 16:55:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay 70340 video cable adapter 39.4" (1 m) HDMI Type A (Standard) DVI-D Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - HDMI Type A (Standard) Male
  • - DVI-D Male
  • - 4.95 Gbit/s
  • - Blue
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Goobay

Goobay 50990 video cable adapter 78.7" (2 m) DVI-I VGA (D-Sub) Black
(show image)
50990 50990 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50991 video cable adapter 118.1" (3 m) DVI-I VGA (D-Sub) Black
(show image)
50991 50991 0.00
(excl. VAT)
0 (incl. VAT)