location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 4868B018 ink cartridge Original Black, Dark Gray, Gray, Light grey, Matte black, Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-29 MBK/PBK/DGY/GY/LGY/CO 6 Ink Cartridge Multipack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4868B018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574623214
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 333391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 14:00:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 4868B018 ink cartridge Original Black, Dark Gray, Gray, Light grey, Matte black, Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Dark Gray, Gray, Light grey, Matte black, Photo black
  • - Supply type: Multi pack
  • - Color ink cartridges quantity: 6
  • - Brand compatibility: Canon
More>>>
Features
Compatibility *
PIXMA PRO-1
Color ink cartridges quantity
6
Color ink volume
36 ml
Type *
Original
Ink type
Dye-based ink / Pigment-based ink
Features
Printing colors *
Black, Dark Gray, Gray, Light grey, Matte black, Photo black
Brand compatibility *
Canon
Supply type *
Multi pack
Country of origin
Japan
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Deutschland 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Portugal 1 distributor(s)