location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-R303 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-R303
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-R303 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086075701 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:10:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-R303 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 100000 pages
  • - 1 pc(s)
More>>>
Features
Compatibility *
SL-M4580FX
Quantity per pack *
1 pc(s)
Black toner page yield *
100000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Samsung
Product color
Black, Green
Packaging data
Package width
15.7" (399 mm)
Package depth
8.7" (221 mm)
Package height
11" (280 mm)
Package weight
3.4 lbs (1.54 kg)
Package tare weight
10.9 oz (310 g)
Package type
Box
Logistics data
Number of pallets per intermodal container (20ft)
11 pc(s)
Logistics data
Number of pallets per intermodal container (40ft)
23 pc(s)
Number of pallets per intermodal container (40ft, HC)
23 pc(s)
Pallet width
47.1" (119.7 cm)
Pallet length
34.8" (88.4 cm)
Pallet height
4.72" (12 cm)
Number of cartons per pallet (intermodal container 20ft)
84 pc(s)
Number of cartons per pallet (intermodal container 40ft)
84 pc(s)
Number of cartons per pallet (intermodal container 40ft, HC)
96 pc(s)
Master (outer) case width
15.7" (399 mm)
Master (outer) case length
8.7" (221 mm)
Master (outer) case height
11" (280 mm)
Master (outer) case weight
6.77 lbs (3.07 kg)
Quantity per master (outer) case
2 pc(s)