location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-227XLVALBP ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-227XLVALBP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC227XLVALBP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047567001
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 368581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:11:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-227XLVALBP ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink page yield: 1200 pages Color ink page yield: 1200 pages
  • - Color ink cartridges quantity: 3
  • - Brand compatibility: Brother
  • - 4 pc(s)
More>>>
Features
Print technology
Inkjet printing
Compatibility *
DCP-J4120DW MFC-J4420DW MFC-J4620DW MFC-J4625DW
Quantity per pack *
4 pc(s)
Color ink cartridges quantity
3
Black ink page yield *
1200 pages
Color ink page yield *
1200 pages
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Brother
Supply type *
Multi pack
Country of origin
China
Weight & dimensions
Width
2.68" (68 mm)
Depth
8.58" (218 mm)
Weight & dimensions
Height
7.05" (179 mm)
Weight
8.22 oz (233 g)
Packaging data
Package weight
10.8 oz (305 g)
Package type
Blister
Other features
Paper dimensions
A4
Logistics data
Pallet height
6.5" (16.5 cm)
Quantity per pallet
544 pc(s)
Number of cartons per pallet
136 pc(s)
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
17 pc(s)
Pallet weight
378.5 lbs (171.7 kg)
Harmonized System (HS) code
84439990
Pallet type
1200 x 1000 mm
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Portugal 1 distributor(s)