location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-HN910I Active holder Mobile phone/Smartphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-HN910I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-HN910IBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086404525
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:47:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung EP-HN910I Active holder Mobile phone/Smartphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Car Active holder
  • - Mobile device type: Mobile phone/Smartphone
  • - USB
  • - Black
More>>>
Design
Type *
Active holder
Mobile device type *
Mobile phone/Smartphone
Proper use *
Car
Product color *
Black
Connectivity technology
Wired
Interface
USB
Multimedia
Built-in speaker(s)
No
Ergonomics
Maximum screen size
5.7"
Power
Power source type
USB
Weight & dimensions
Width
2.76" (70 mm)
Depth
5.12" (130 mm)
Height
7.87" (200 mm)
Weight
6.63 oz (188 g)
Other features
AC input voltage
5 V
Brand Image Article code product Stock Price from
Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black Samsung EE-V200SA Passive holder Mobile phone/Smartphone Black
(show image)
EE-V200SABEGWW EE-V200SA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)