location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP6030 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP6030
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8468B021 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS LBP6030 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 18 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB
More>>>
Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Warm-up time
10 s
Time to first page (black, normal)
7.8 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
1
Page description languages *
UFRII-LT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
7.4 - 14" (188 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Built-in processor
No
Sound pressure level (printing)
49.2 dB
Design
Product color *
White
Built-in display *
No
Power
Power consumption (printing) *
330 W
Power consumption (max)
870 W
Power consumption (standby)
1.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.3" (364 mm)
Depth
9.8" (249 mm)
Height
7.83" (199 mm)
Weight
11 lbs (5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-04 01:17:07
Uk has collected 3 expert reviews for Canon i-SENSYS LBP6030 600 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2015-01-04 01:17:07
The Canon imageClass LBP6030w laser printer ($159) falls in the same broad category of personal monochrome laser as the Canon imageClass LPB6200d$208.86 at WalMart. However, it offers a different mix of features. Those include a lower paper capacity, slow...
Good Small and light, even for a personal printer. Wi-Fi.
Bad Low paper capacity. No duplexer. Lacks Ethernet connection. High initial and running costs...
Bottom line The Canon imageClass LBP6030w is a little pricey, but it offers suitable speed and output quality for a personal monochrome laser printer and is smaller than most inkjets...
60%
Brand Image Article code product Stock Price from
Canon i-SENSYS LBP6030w 2400 x 600 DPI A4 Wi-Fi Canon i-SENSYS LBP6030w 2400 x 600 DPI A4 Wi-Fi
(show image)
8468B019 LBP6030w 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP6020B 2400 x 600 DPI A4 Canon i-SENSYS LBP6020B 2400 x 600 DPI A4
(show image)
6374B005 LBP6020B 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS LBP7010C Color 600 x 600 DPI A4 Canon i-SENSYS LBP7010C Color 600 x 600 DPI A4
(show image)
4896B011 LBP7010C 0.00
(excl. VAT)
0 (incl. VAT)
Canon Laser Shot LBP3200 600 x 600 DPI A4 Canon Laser Shot LBP3200 600 x 600 DPI A4
(show image)
8822A022 Laser Shot LBP3200 0.00
(excl. VAT)
0 (incl. VAT)