location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LX-1350 dot matrix printer 240 x 144 DPI Color 357 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-1350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD24301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946540504
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2024 17:16:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LX-1350 dot matrix printer 240 x 144 DPI Color 357 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 144 DPI 357 cps Black, Gray
  • - 54 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: RS-232, USB 2.0
  • - Print head: 9-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 33 W
More>>>
Printing
Maximum resolution *
240 x 144 DPI
Maximum printing width (columns) *
136
Color *
Yes
Maximum print speed *
357 cps
Maximum print speed (draft)
312 cps
Character pitch
10, 12 cpi
Maximum number of copies
5 copies
Built-in barcodes
Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
A3 (297 x 420 mm)
Paper tray media types
Envelopes, Labels, Roll
Continuous paper thickness range
0.00256 - 0.0154" (0.0650 - 0.39 mm)
Single sheet thickness range
0.00256 - 0.00551" (0.0650 - 0.14 mm)
Features
Product color *
Black, Gray
Buffer size *
128 KB
Sound pressure level (printing) *
54 dB
Page description languages *
ESC P, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
RS-232, USB 2.0
Endurance
Print head *
9-pin
Print direction
Bidirectional
Print head life
400 million characters
Ribbon life (black, draft)
4 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
33 W
AC input voltage
220 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows 98, Windows XP
Server operating systems supported
Windows Server 2008 R2
Bundled software
Epson Status Monitor
Weight & dimensions
Width
21.5" (546 mm)
Depth
10.8" (275 mm)
Height
6.46" (164 mm)
Weight
14.6 lbs (6.6 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
8.66" (220 mm)
Package depth
25.2" (640 mm)
Package height
15" (380 mm)
Package weight
0.273 oz (7.73 g)
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Needles
9
Logistics data
Quantity per pallet
27 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
84.6" (2.15 m)
Quantity per pallet layer
3 pc(s)
Quantity per pallet layer (UK)
3 pc(s)
Quantity per pallet (UK)
27 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
84.6" (2.15 m)
Harmonized System (HS) code
84433210
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)