location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-3172CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-3172CDW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-3172CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766745505
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-3172CDW laser printer Color 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LED Color
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 30000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB Built-in processor 333 MHz
More>>>
Printing
Duplex printing mode
Auto
Print speed (color, normal quality, A4/US Letter)
16 ppm
Color *
Yes
Print technology *
LED
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7 ppm
Duplex print speed (color, normal quality, A4/US Letter)
7 ppm
Warm-up time
24 s
N-up printing
2, 4, 9, 16, 25
Features
Maximum duty cycle *
30000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages *
BR-Script 3, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Envelopes, Glossy paper, Labels, Letterhead, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Folio
Custom media width
3 - 8.5" (76.2 - 216 mm)
Custom media length
4.57 - 14" (116 - 355.6 mm)
Paper tray media weight
60 - 105 g/m²
Auto Document Feeder (ADF) media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Security algorithms
64-bit WEP, 128-bit WEP, APOP, HTTPS, IPPS, SMTP-AUTH, SNMP, SSL/TLS, WEP, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/v3, ICMPv6, Web Services (Print), CIFS Client, SNTP Client
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
333 MHz
Sound pressure level (printing)
53 dB
Noise level (ready)
33 dB
Design
Product color *
Black, Gray
Built-in display *
Yes
Display number of lines
1 lines
Power
Power consumption (printing) *
380 W
Power consumption (ready)
5.5 W
Power consumption (standby)
60 W
Power consumption (PowerSave)
0.57 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
16.1" (410 mm)
Depth
18.3" (465 mm)
Height
9.45" (240 mm)
Weight
39.9 lbs (18.1 kg)
Packaging data
Package width
23.5" (597 mm)
Package depth
20.5" (521 mm)
Package height
14.3" (364 mm)
Package weight
47.4 lbs (21.5 kg)
Packaging content
Drivers included
Yes
Manual
Yes
Cables included
AC
Bundled software
BRAdmin Professional 3