location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 564 Economy Yellow Original ink cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
564 Economy Yellow Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B3B14AN
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2025 10:58:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 564 Economy Yellow Original ink cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Supply type: Single pack
  • - Color ink page yield: 285 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Get impressive results for all your print needs.

Get impressive results for all your photos, creative projects and everyday prints, using inks designed to meet all your printing needs. Print long-lasting, beautiful photos and sharp text.[5]

Print easily and affordably.

Get a better value and more pages by choosing optional high-yield cartridges.[2]

Print with confidence with Original HP cartridges.

Print with confidence—Original HP ink cartridges offer premium reliability and performance. Plus, HP Planet Partners makes it convenient to recycle your ink cartridges.[4]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant color, crisp text, and rich blacks for big impact.

Designed to work the first time, every time \
Designed to work the first time, every time \

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [7]

The environmental choice.
The environmental choice.

Print with confidence—Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [8]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Print photos that last
Print photos that last

Use Original HP inks and HP photo papers to print water, smear, and fade-resistant photos. [1,5]

Print text and graphics that impress
Print text and graphics that impress

Print graphics with bright colors pop and rich black text. HP recommends ColorLok® paper for best printing results.

Optional XL cartridges yield more pages.
Optional XL cartridges yield more pages.

Get a better value and more pages by choosing optional high-yield cartridges. [2]

True-to-life color photos
True-to-life color photos

Original HP Ink cartridges with HP Photo Papers deliver authentic colors for eye-popping photos.

Monitor ink levels
Monitor ink levels

Use convenient ink alerts to easily identify and shop for Original HP Cartridges with HP SureSupply. [3]

Versatile HP inks print everything you need
Versatile HP inks print everything you need

Versatile Original HP ink cartridges help meet your printing needs—from store-quality photos, to office documents, to web prints.

Exceptional print performance with Original HP ink
Exceptional print performance with Original HP ink

Enjoy the value of exceptional printing performance—each Original HP ink cartridge is brand new.

Affordable printing
Affordable printing

Print easily and affordably with Original HP Ink cartridges that can be replaced one at a time as needed.

Features
Colour ink type
Dye-based ink
Compatibility *
HP Photosmart D5400/D7500 Printer series, HP Photosmart All-in-One Printer - B109/B110, HP Photosmart C5380 All-in-One Printer, HP Photosmart C6300 All-in-One Printer series, HP Photosmart eStation Allin-One Printer - C510, HP Photosmart Plus All-in-One Printer - B209/B210, HP Photosmart Premium All-in-One Printer - C309/C310, HP Photosmart Premium Fax e-All-in-One Printer - C410, HP Photosmart B8550 and B8850 Photo Printers
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink page yield *
285 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
HP
Supply type *
Single pack
Features
Country of origin
Czech Republic, Ireland, Malaysia, China, Singapore
HP segment
Premium Home
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 50 °C
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
3.81" (96.8 mm)
Depth
0.882" (22.4 mm)
Height
2.04" (51.8 mm)
Packaging data
Package width
3.81" (96.8 mm)
Package depth
0.882" (22.4 mm)
Package height
2.04" (51.8 mm)
Package weight
1.41 oz (40 g)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)