location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DMC-300SC network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-300SC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-300SC/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069241833 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 399024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2022 19:04:36
The date of the most recent change of the data-sheet in Icecat's system
Network
Cabling technology
10Base-T, 100BASE-T, 100Base-FX
Features
LED indicators
LAN
Power
Power consumption (typical)
7.2 W
Weight & dimensions
Weight
10.6 oz (300 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Packaging data
Package width
8.19" (208 mm)
Package depth
10.8" (274 mm)
Package height
2.68" (68 mm)
Package weight
27.1 oz (769 g)
Certificates
Certification
FCC Class B, VCCI Class B, CE Class B
Logistics data
Shipping (inner) case length
14.6" (37 cm)
Shipping (inner) case width
11.5" (29.1 cm)
Shipping (inner) case height
17.8" (45.2 cm)
Logistics data
Shipping (inner) case net weight
16.9 lbs (7.68 kg)
Quantity per shipping (inner) case
10 pc(s)
Pallet gross weight (air)
862 lbs (391 kg)
Number of cartons per pallet (air)
44 pc(s)
Quantity per pallet (air)
440 pc(s)
Pallet length
43.3" (110 cm)
Pallet width
47.2" (120 cm)
Pallet height (air)
76.5" (194.3 cm)
Pallet gross weight (sea)
862 lbs (391 kg)
Number of cartons per pallet (sea)
44 pc(s)
Quantity per pallet (sea)
440 pc(s)
Pallet height (sea)
76.5" (194.3 cm)
Shipping (inner) case weight
18.5 lbs (8.39 kg)
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
3.5 x 4.69 x 0.984" (89 x 119 x 25 mm)
Interface
RJ-45, SC
Power requirements
7.5V, 1.5A
Full duplex
Yes
Cable type
UTP Cat. 3, 4, 5; 62.5/125μm MM Fiber; 10/125μm SM Fiber
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)