location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series HD8824/01 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8824/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8824/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103724322 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2025 03:18:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3000 series HD8824/01 coffee maker Fully-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Espresso machine 1.8 L
  • - Coffee beans
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength
  • - Coffee making Espresso making
  • - 1850 W
  • - Black
More>>>
Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Coffee beans capacity
8.82 oz (250 g)
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Number of spouts
2
Heating system
Boiler
Steam pipe
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans
Automatic anti-calc
Yes
Self-cleaning
Yes
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Ergonomics
Used capsules container capacity
15 pc(s)
Removable water tank
Yes
Product color *
Black
Drip/spout adjustment
Vertical
Removable brewing/infusion unit
Yes
Cord length
31.5" (0.8 m)
Illuminated on/off switch
Yes
Backlight buttons
Yes
Indication light
Yes
Power
Power *
1850 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
8.46" (215 mm)
Depth
16.9" (429 mm)
Height
13" (330 mm)
Weight
15.9 lbs (7.2 kg)
Technical details
Maximum cup height
5.98" (15.2 cm)
Other features
Country of production
Other Europe
Brand Image Article code product Stock Price from
Philips 5000 series EP5310/20R1 coffee maker Fully-auto Espresso machine 1.8 L Philips 5000 series EP5310/20R1 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
EP5310/20R1 EP5310/20R1
Saeco Xelsis SM7581/00R1 coffee maker Fully-auto Espresso machine 1.7 L Saeco Xelsis SM7581/00R1 coffee maker Fully-auto Espresso machine 1.7 L
(show image)
SM7581/00R1 SM7581/00R1 0.00
(excl. VAT)
0 (incl. VAT)
Saeco Moltio HD8769/01 coffee maker Fully-auto Espresso machine 1.8 L Saeco Moltio HD8769/01 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
HD8769/01 HD8769/01 0.00
(excl. VAT)
0 (incl. VAT)
Philips 5000 series EP5035/10 coffee maker Fully-auto Espresso machine 1.8 L Philips 5000 series EP5035/10 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
EP5035/10 EP5035/10
Philips 5000 series EP5030/10 coffee maker Fully-auto Espresso machine 1.8 L Philips 5000 series EP5030/10 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
EP5030/10 EP5030/10
Philips 5000 series EP5034/10 coffee maker Espresso machine 1.8 L Philips 5000 series EP5034/10 coffee maker Espresso machine 1.8 L
(show image)
EP5034/10 EP5034/10
Philips 5000 series EP5311/10 coffee maker Fully-auto Espresso machine 1.8 L Philips 5000 series EP5311/10 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
EP5311/10 EP5311/10
Philips 5000 series EP5315/10 coffee maker Fully-auto Espresso machine 1.8 L Philips 5000 series EP5315/10 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
EP5315/10 EP5315/10
Philips 5000 series EP5310/20 coffee maker Fully-auto Espresso machine 1.8 L Philips 5000 series EP5310/20 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
EP5310/20 EP5310/20
Philips 5000 series EP5310/10 coffee maker Fully-auto Espresso machine 1.8 L Philips 5000 series EP5310/10 coffee maker Fully-auto Espresso machine 1.8 L
(show image)
EP5310/10 EP5310/10