location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX330i 1.33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX330i
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0277B008
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX330i 1.33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.33 MP CCD 1/4.5"
  • - Optical zoom: 18x Digital zoom: 360x
  • - LCD 2.5"
  • - Built-in microphone
More>>>
Image sensor
Total megapixels *
1.33 MP
Sensor type *
CCD
Optical sensor size *
1/4.5"
Lens system
Focal length range
45.4 - 817 mm
Optical zoom *
18x
Digital zoom *
360x
Image stabilizer *
Yes
Display
Display diagonal *
2.5"
Display
LCD
Camera
Minimum illumination
0 lx
Audio
Built-in microphone *
Yes
Weight & dimensions
Width
2.83" (72 mm)
Depth
3.07" (78 mm)
Height
5.16" (131 mm)
Weight *
17.6 oz (500 g)
Other features
Resolution
1280 x 960 pixels
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:08
Uk has collected 2 expert reviews for Canon MVX330i 1.33 MP CCD and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gadgetguy.com.au
Updated:
2017-03-01 06:59:08
At $1099, it?s a little pricey but it can store images away on SD flash cards and it?s one of the few cameras at this price that captures genuine 16:9 aspect ratio widescreen video. The number of pixels per frame jumps up from 860,000 to 920,000 in thi...
Good Genuine widescreen capture, good video quality, larger CCD.
Bad No ADC, widescreen button positioning, low 10x optical zoom.
Bottom line At $1099, it?s a little pricey but it can store images away on SD flash cards and it?s one of the few cameras at this price that captures genuine 16:9 aspect ratio widescreen video. The number of pixels per frame jumps up from 860,000 to 920,000 in thi...
80%
goodgearguide.com.au
Updated:
2017-03-01 06:59:08
The Canon MVX330i is ideal for both inexperienced videomakers and for video enthusiasts purchasing their second or third camcorder. An Easy mode takes care of all the exposure settings for you--or you can take creative control by choosing the appropria...
60%
Brand Image Article code product Stock Price from
Canon MVX35I camcorder 2.2 MP CCD Canon MVX35I camcorder 2.2 MP CCD
(show image)
MVX35I MVX35I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD Canon MVX30I DIGITAL CAMCORDER 2.2 MP CCD
(show image)
MVX30I MVX30I DIGITAL CAMCORDER 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX20I DIG FOTO 2.2 MP CCD Canon MVX20I DIG FOTO 2.2 MP CCD
(show image)
MVX20I MVX20I DIG FOTO 0.00
(excl. VAT)
0 (incl. VAT)