location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect 10m, USB 2.0-A - USB 2.0-A USB cable 393.7" (10 m) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10m, USB 2.0-A - USB 2.0-A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WBEE10
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2020 10:20:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect 10m, USB 2.0-A - USB 2.0-A USB cable 393.7" (10 m) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 393.7" (10 m)
  • - USB A Male
  • - USB A Female
  • - USB 2.0
  • - Black
  • - 1 pc(s)
More>>>
Brand Image Article code product Stock Price from
Microconnect

Microconnect WBEE0 USB cable USB 2.0 196.9" (5 m) USB A Black
(show image)
WBEE0 WBEE0 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB 2.0 A-A 3m M-M USB cable 118.1" (3 m) USB A White
(show image)
USBNETLINK USB 2.0 A-A 3m M-M 0.00
(excl. VAT)
0 (incl. VAT)