location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Notebook 840 G2, základní model Intel® Core™ i5 i5-5200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 1.03 TB HDD+SSD AMD Radeon R7 M260 Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook EliteBook 840 G2, základní model
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8R92AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793199169 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 18:07:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook Notebook 840 G2, základní model Intel® Core™ i5 i5-5200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 1.03 TB HDD+SSD AMD Radeon R7 M260 Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-5200U 2.2 GHz Processor cores: 2
  • - 14" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 1.03 TB HDD+SSD
  • - AMD Radeon R7 M260 Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 50 Wh
  • - Windows 7 Professional 64-bit
More>>>
Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1.03 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
Number of SSDs installed
1
SSD capacity
32 GB
SSD interface
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R7 M260
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Number of discrete graphics cards installed
1
Audio
Audio system
DTS Studio Sound
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.3" (339 mm)
Depth
9.33" (237 mm)
Height
0.827" (21 mm)
Weight *
3.42 lbs (1.55 kg)
Packaging content
AC adapter included *
Yes
Manual
Yes
Power cord included
Yes
Other features
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:23:47
Uk has collected 10 expert reviews for HP EliteBook Notebook 840 G2, základní model Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 1.03 TB HDD+SSD AMD Radeon R7 M260 Windows 7 Professional Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
ozlaptopreviews.com
Updated:
2016-11-26 10:45:17
HP EliteBook 840 G2 Review (L5H88PA model)The HP EliteBook 840 G2 is the latest addition to the series, equipped with a 14-inch display and Intel's Broadwell architecture processor (5th gen). Targeted to counter popular business class rivals such the Leno...
Good Outstanding build quality with toughened materials used for durability, A significant number of output devices considering that it is an Ultrabook, Impressive battery performance, Quality hardware and superb performance on paper, 3 years warranty in...
Bad The screen boasts less than FHD resolution and poor color contrast, Outdated TN display technology offers lower brightness and reduced viewing angles, Just 4gb of ram, which may not be enough for certain users...
Bottom line When compared against the HP EliteBook 840 G1, the EliteBook 840 G2 is merely a processor upgrade with no major changes. However, when reviewed as a standalone laptop, the EliteBook 840 G2 is a commendable upper-range Ultrabook with a travel-friendly desi...
80%
notebookcheck.net
Updated:
2015-09-10 21:23:47
Not without flaw. The good Elitebook to start with has been slightly improved owing to the Broadwell processor: A longer battery life and lower power consumption. Unfortunately, HP has not taken care of the laptop's shortcoming - the screen...
Good Rigid casing, Decent build, Outstanding input devices, High application performance, Long battery life, Empty M.2 slot, Prepared for an LTE/3G modem, 3 year warranty...
Bad Low-contrast, viewing angle dependent screen, Laptop produces an electronic whistling/beeping noise...
Bottom line HP EliteBook 840 G2 H9W32ET, courtesy of HP Germany.HP's EliteBook 840 G2 is primarily a Broadwell upgrade. HP has not modified anything apart from exchanging the processor. The Broadwell processor involves some improvements over the precursor. The EliteB...
85%