location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SP C250DN laser printer Color 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C250DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP C250DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311889721
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh SP C250DN laser printer Color 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 251 sheets
  • - Internal memory: 128 MB 350 MHz
More>>>
Printing
Print speed (color, normal quality, A4/US Letter)
20 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
30 s
Time to first page (black, normal)
14 s
Time to first page (color, normal)
14 s
Features
Maximum duty cycle *
30000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
251 sheets
Maximum input capacity
751 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper tray media weight
60 - 160 g/m²
Duplex media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Management protocols
TCP/IP, Bonjour, IPP
Performance
Internal memory *
128 MB
Processor family
Intel® Celeron® M
Processor frequency
350 MHz
Design
Product color *
Black, White
Built-in display *
Yes
Power
Power consumption (max)
1300 W
Power consumption (PowerSave)
3.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
15.7" (400 mm)
Depth
17.7" (450 mm)
Height
12.6" (320 mm)
Weight
52.5 lbs (23.8 kg)
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:54:09
Uk has collected 11 expert reviews for Ricoh SP C250DN laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
itpro.co.uk
Updated:
2016-10-27 02:28:28
Like Lexmark's CX310dn, the Ricoh SP C250SF is a business-grade printer that's priced within reach of a personal office or small workgroup. The imposing exterior makes no concessions to "lifestyle design", and the feature list is squarely professional, in...
Good Superb print and scan quality, Good enterprise features...
Bad High running costs, Takes a long time to warm up, Byzantine interface...
Bottom line Excellent output quality isn't enough to redeem this printer's indecipherable interface, expensive running costs and constant warm-up delays...
60%
expertreviews.co.uk
Updated:
2016-10-27 02:28:28
The SP C250dn isn't the smallest colour laser, and at about 29kg, it's good to have a friend help you unpack it. Despite the bulk, it's a pleasant enough design, with a couple of white panels seemingly wrapped around a black plastic core. There are some n...
Bottom line Ricoh's SP C250dn is as cheap as colour laser printers get. Surprisingly, it's not bad at all...
100%
itpro.co.uk
Updated:
2017-04-23 02:31:21
Sign up for our daily newsletter It's hard to spend less on a colour laser printer than the £80 or so that Ricoh's SP C250dn will set you back. You'd imagine, then, that it might be rubbish, but with both wired and wireless network connections and automa...
Good Very high print quality, Supremely cheap...
Bad Surprisingly loud, High running costs...
Bottom line While it's not without its niggling flaws, the excellent print quality of Ricoh's SP C250dn makes it easy to recommend. You'll be hard-pressed to find another laser printer that's as cheap as this - let alone one this good...
100%
pcauthority.com.au
Updated:
2018-02-06 04:21:02
Like Lexmark's CX310dn, the Ricoh SP C250SF is a business-grade printer that's priced within reach of a personal office or small workgroup. The imposing exterior makes no concessions to “lifestyle design”, and the feature list is squarely professional, in...
Bottom line "Despite its great print quality, the C250SF simply has too many weak points. "...
83%
techworld.com
Updated:
2016-01-08 07:43:29
Ricoh call's its Aficio C250DN a ‘compact' colour laser printer but it's still not a small object by desktop laser standards. Weighing 29kg including consumables it's also heavy. It's not a unit you slip under a table and just forget. How a factory belong...
Bottom line This is an exceptionally well thought-our printer that unlike some better-known brands puts the emphasis on simplicity and performance. With its 250-page A4 print capacity (and double-sided printing), it would function well as a home office or small offic...
0%
topnewreview.com
Updated:
2018-04-28 12:52:24
0 Ricoh SP C250DN – The cheapest color laser printer Color laser printers, on the whole, don't really float our boat. They're fine for plonking in the middle of an open-plan office so people can print their PowerPoint presentations over the network whi...
0%
topnewreview.com
Updated:
2018-04-28 12:52:24
The last Ricoh color laser printer we tested, the C250DN, distinguished itself by being very cheap. Ricoh sp c250sf doesn't, but it's actually very reasonably priced for a multi-function printer (MFP). The scanner on top has a 35-sheet automatic document...
Bottom line Color laser printers only make sense if you print a lot of color pages, and this one doesn't get enough right to impress us...
60%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)