location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Professional and Education H6517ST Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional and Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H6517ST
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JLA11.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162691810 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:11:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Professional and Education H6517ST Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home cinema Standard throw projector White
  • - DLP 3000 ANSI lumens
  • - Lamp 4000 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 45 - 300" Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 255 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
45 - 300"
Projection distance
19.7 - 129.9" (0.5 - 3.3 m)
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Keystone correction, vertical
-40 - 40°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lamp power
210 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Digital zoom
2x
Throw ratio
0.5 - 0.5:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
3D Ready
Yes
Video processing
30 bit
Ports & interfaces
USB 2.0 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
AC (power) in
Yes
Network
Ethernet LAN *
No
Features
Noise level (economic mode)
27 dB
Projection modes
Ceiling, Front, Rear
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product color *
White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
255 W
Power consumption (economy mode)
196 W
AC input voltage
100 - 240 V
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 80%
Weight & dimensions
Weight *
5.51 lbs (2.5 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
Maximum digital resolution
1920 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 18:40:44
Uk has collected 4 expert reviews for Acer Professional and Education H6517ST Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-29 01:05:20
The Acer H6517ST is a short-throw projector, capable of delivering a 100-inch image from a throw distance of less than 4ft. This makes it easier to place away from your seating position than most projectors, and removes the need for the long cable runs so...
Good Detailed, well-balanced pictures, Short-throw benefits without the usual negative side effects, Good value...
Bad Pretty noticeable rainbow effect, Slightly noisy runner outside of its Eco mode, Black levels aren't the deepest...
Bottom line Acer H6517ST – Picture Quality While no projector as cheap as the H6517ST is ever going to be perfect, it's far better than I had expected it to be. For starters, it manages to avoid the two most common shortcomings of short-throw lenses by maintaining sh...
70%
pcmag.com
Updated:
2016-11-14 18:40:40
With its 3,000-lumen rated brightness, 1080p (1,920-by-1,080) resolution, and full 3D support for video devices like game consoles and Blu-ray players, the Acer H6517ST ($799.99) is an obvious candidate if you need a home-entertainment projector. It also...
Good Native 1080p resolution. Bright. Short throw. Supports 3D for video sources like Blu-ray players and game consoles. Short lag time.
Bad Potentially annoying rainbow artifacts that show primarily in black-and-white source material. Underpowered audio with no audio output...
Bottom line The Acer H6517ST home entertainment projector offers a bright image, a short throw, full 3D support for video sources, and a lag time that's suitable for gaming...
60%
projectorcentral.com
Updated:
2016-11-14 18:40:44
These days, home theater projectors are finding their ways into all kinds of places they haven't gone before. For many years, projectors absolutely had to be installed in very dark rooms, but brighter projectors and ambient light rejecting screens mean th...
100%
Brand Image Article code product Stock Price from
Acer Large Venue P5515+Warranty Ext 3Y On-Site Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515+Warranty Ext 3Y On-Site Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001+SV.WPRAF.A02 P5515+Warranty Ext 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5515+Warranty Ext 3Y Carry-In Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515+Warranty Ext 3Y Carry-In Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001+SV.WPRAF.A01 P5515+Warranty Ext 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5515 Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515 Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001 P5515 0.00
(excl. VAT)
0 (incl. VAT)
Acer Professional and Education X133PWH Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White Acer Professional and Education X133PWH Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
MR.JL011.001 X133PWH 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)