location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Matchline 26PF9956/12 TV 26" WXGA Brown, Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Matchline
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26PF9956/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26PF9956/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895832724
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Matchline 26PF9956/12 TV 26" WXGA Brown, Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LCD
  • - WXGA 1280 x 768 pixels 5:3
  • - 450 cd/m² 16 ms 400:1
  • - NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 100 x 100 mm
  • - 110 W
More>>>
Display
Display diagonal *
26"
HD type *
WXGA
Display technology *
LCD
Native aspect ratio *
5:3
Screen format adjustments
14:9, 16:9, Zoom
Supported video modes
576i, 576p
Supported graphics resolutions
720 x 576, 1024 x 768 (XGA), 1280 x 768 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Display brightness *
450 cd/m²
Response time
16 ms
Progressive scan
Yes
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Comb filter
2D
Display resolution *
1280 x 768 pixels
Display diagonal (metric)
26" (66 cm)
TV tuner
Analog signal format system *
NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM, SECAM B/G, SECAM D/K, SECAM L
Channels quantity
100 channels
Supported TV bands
Hyperband, S Band, UHF, VHF
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveler
Yes
FM radio
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Brown, Silver
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Performance
Teletext function
Yes
Performance
Teletext
10 pages
Noise reduction *
Yes
Plug and Play
Yes
Child lock
Yes
Ports & interfaces
HDCP
No
PC in (D-Sub) *
Yes
DVI port
Yes
DVI-D ports quantity
1
PC Audio in
Yes
Headphone outputs
1
SCART ports quantity
2
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
S-Video inputs quantity
1
Card reader integrated
No
Management features
Picture-in-Picture
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight (without stand)
33.1 lbs (15 kg)
Packaging data
Manual
Yes
Packaging content
Desktop stand
Yes
Cables included
AC, Component
Handheld remote control
Yes
Other features
Favorite pages quantity
4 pages
3D
No
Built-in speaker(s)
Yes
Headphone connectivity
3.5 mm