location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Large Venue P5227 Large venue projector 4000 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Large Venue
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5227
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JLS11.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713147854165 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jan 2024 16:02:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Large Venue P5227 Large venue projector 4000 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Large venue projector White
  • - DLP 4000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 4:3 17000:1
  • - Number of colors: 1.073 billion colors
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 370 W
More>>>
Projector
Supported aspect ratios
4:3, 16:9
Projection distance
39.4 - 362.2" (1 - 9.2 m)
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
17000:1
Native aspect ratio *
4:3
Number of colors
1.073 billion colors
Horizontal scan range
15 - 100 kHz
Vertical scan range
24 - 120 Hz
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
250 W
Lens system
Focus *
Manual
Focal length range
16.88 - 21.88 mm
Digital zoom
2x
Optical zoom
1.3x
Throw ratio
1.51 - 1.97:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Ports & interfaces
S-Video inputs quantity
1
HDMI ports quantity *
2
Ports & interfaces
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
27 dB
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Large venue projector
Product color *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
370 W
Weight & dimensions
Weight *
5.29 lbs (2.4 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Other features
Maximum digital resolution
1920 x 1200 pixels
Brand Image Article code product Stock Price from
Acer Large Venue P5515+Warranty Ext 3Y On-Site Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515+Warranty Ext 3Y On-Site Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001+SV.WPRAF.A02 P5515+Warranty Ext 3Y On-Site 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5515+Warranty Ext 3Y Carry-In Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515+Warranty Ext 3Y Carry-In Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001+SV.WPRAF.A01 P5515+Warranty Ext 3Y Carry-In 0.00
(excl. VAT)
0 (incl. VAT)
Acer Basic P1385W Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D Black Acer Basic P1385W Standard throw projector 3200 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
MR.JLK11.001 P1385W 0.00
(excl. VAT)
0 (incl. VAT)
Acer P1185 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White Acer P1185 Standard throw projector 3200 ANSI lumens DLP SVGA (800x600) White
(show image)
MR.JL811.001 P1185 0.00
(excl. VAT)
0 (incl. VAT)
Acer Large Venue P5515 Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black Acer Large Venue P5515 Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D Black
(show image)
MR.JLC11.001 P5515 0.00
(excl. VAT)
0 (incl. VAT)
Acer Home H7550BD Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White Acer Home H7550BD Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
MR.JL711.001 H7550BD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)