location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 61068 inflatable boat 3 person(s) Travel/recreation Raft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Raft Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61068 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138960082 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:00
The date of the most recent change of the data-sheet in Icecat's system
Features
Number of persons *
3 person(s)
Recommended usage *
Travel/recreation
Type *
Raft
Maximum weight capacity
496 lbs (225 kg)
Maximum motor power
1000 W
Product color *
Blue, Gray
Chambers quantity
3
Inflatable floor
Yes
Material *
Vinyl
Handle(s)
Yes
Safety valve
Yes
Built-in grommets
Yes
Number of seats
2 seat(s)
Maximum motor power
1.4 hp
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
16942138981596
Weight & dimensions
Width
50" (1270 mm)
Length
100.4" (2550 mm)
Weight
19.8 lbs (8.97 kg)
Package width
27.6" (700 mm)
Package depth
11.8" (300 mm)
Package height
6.3" (160 mm)
Package volume
78000 cm³
Packaging content
Quantity
1
Oar(s) included
Yes
Number of oars included
2
Oar length
48.8" (1.24 m)
Tow rope
Yes
Seat cushion
Yes
Repair patch included
Yes
Foot pump included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
30 pc(s)