location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 5Ds SLR Camera Body 50.6 MP CMOS 8688 x 5792 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5Ds
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0581C002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292037791 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:00:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 5Ds SLR Camera Body 50.6 MP CMOS 8688 x 5792 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SLR Camera Body 50.6 MP CMOS Black
  • - TTL-CT-SIR
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Camera type *
SLR Camera Body
Megapixel *
50.6 MP
Sensor type *
CMOS
Maximum image resolution *
8688 x 5792 pixels
Still image resolution(s) *
(L) 8688x5792, (M1) 7680x5120, (M2) 5760x3840, (S1) 4320x2880, (S2) 1920x1280, (S3) 720x4801.3x Crop - (L) 6768x4512, (M1) 6016x4000, (M2) 4512x3008, (S1) 3376x2256, (S2) 1920x1280, (S3) 720x4801.6x Crop - (L) 5424x3616, (M1) 4800x3200, (M2) 3616x2408, (S1) 2704x1808, (S2) 1920x1280, (S3) 720x4801:1 Crop - (L) 5792x5792, (M1) 5120x5120, (M2) 3840x3840, (S1) 2880x2880, (S2) 1280x1280, (S3) 480x480RAW:(RAW) 8688x5792,(M-RAW) 6480x4320,(S-RAW) 4320x2880
Image stabilizer *
No
Supported aspect ratios
3:2
Total megapixels
53 MP
Image sensor size (W x H)
1.42 x 0.945" (36 x 24 mm)
Image formats supported *
JPG, RAW
Lens system
Lens mount interface
Canon EF
Focusing
Focus *
TTL-CT-SIR
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Servo Auto Focus, Single Auto Focus, Spot Auto Focus
Auto Focus (AF) points
61
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
6400
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto
Flash exposure lock
Yes
Flash sync-speed
1/200 s
Flash exposure compensation
Yes
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1080 x 720, 1920 x 1080
Motion JPEG frame rate
50 fps
Resolution at capture speed
640x480@25fps, 640x480@30fps, 1280x720@50fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps
Video formats supported
H.264, MOV, MPEG4
Audio
Built-in microphone *
Yes
Memory
Compatible memory cards *
CF, SD, SDHC, SDXC
Display
Display *
TFT
Display diagonal *
3.2"
Display resolution (numeric)
1040000 pixels
Display
Display aspect ratio
3:2
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Magnification
0.71x
Ports & interfaces
PictBridge *
Yes
USB version *
3.2 Gen 1 (3.1 Gen 1)
HDMI *
Yes
HDMI connector type
Mini
DC-in jack
Yes
Microphone in
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Portrait, Landscape
Photo effects *
Black&White, Neutral
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show
Diopter correction
Yes
Diopter adjustment (D-D)
-3 - 1
Playback zoom (max)
16x
Histogram
Yes
Live view
Yes
Direct printing
Yes
GPS (satellite)
No
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DPOF 1.1, RAW
Anti-dust function
Yes
Eye relief
0.827" (2.1 cm)
Image processor
DIGIC 6
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Design
Product color *
Black
Dustproof
Yes
Waterproof
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
700 shots
Battery type
LP-E6N
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
5.98" (152 mm)
Depth
3.01" (76.4 mm)
Height
4.58" (116.4 mm)
Weight
4.11 oz (116.4 g)
Packaging content
AC adapter included *
Yes
Batteries included
Yes
Quick start guide
Yes
Bundled software
Digital Photo Professional 4, PhotoStitch, EOS Utility 3, Picture Style Editor
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:39
Uk has collected 100 expert reviews for Canon EOS 5Ds SLR Camera Body 50.6 MP CMOS 8688 x 5792 pixels Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
amateurphotographer.co.uk
Updated:
2016-11-14 19:55:31
Like many Canon owners, when rumours of a new 5D began to circulate I was rubbing my hands together with excitement for the long-awaited EOS 5D Mark IV. My wish list would include superb autofocus and a full-frame sensor with great detail and high ISO per...
0%
EISA.eu
Updated:
2016-11-14 19:55:34
The Canon EOS 5DS and 5DS R are the highest resolution full frame DSLRs on the market. The two models give photographers a choice: the EOS 5DS includes an optical low-pass filter to suppress digital imaging artefacts, while the EOS 5DS R cancels its effec...
0%
pcauthority.com.au
Updated:
2016-11-14 19:55:34
M eet the the highest resolution full frame DSLR on the market. It looks much like a 5D Mark III but under its skin it's a 50.6mp monster that utilises some of Canon's newest technologies such as dual DIGIC 6 image processor, enhanced iTR AF (aka “Intelli...
Bottom line "The 5DS is an affordable alternative to expensive medium format cameras. "...
100%
reviewed.com
Updated:
2016-11-14 19:55:34
When you're watching a press conference and all of a sudden you hear a cacophony of shutter snaps, most of the time you're hearing Canon DSLRs. Canon's EOS cameras have long been the go-to for professional photographers the world over, prized for their co...
Bottom line It's another fantastic pro-grade camera, but video shooters need not apply. All in all, the Canon EOS 5DS is a pro-grade camera that lives up to Canon's esteemed reputation, but only in the right situation. If you're a portrait, landscape, or studio p...
90%
stuff.tv
Updated:
2016-11-14 19:55:34
Nikon has been the king of the DSLR pixel count since its splendid 36MP D800 and D810.‘That's more megapixels than most photographers will ever need,' we thought when those cameras first launched. ‘Surely this longstanding war of technological willy wavin...
Good Top notch image quality, Improved build to reduce vibrations, Swift and accurate focusing...
Bad Maximum 12,800 ISO, The 5D Mark III is better for video...
Bottom line If you're already a 5D Mark III owner and are thinking of making the leap to the 5DS, it should be an extremely easy transition. You'll need to give a bit of thought as to how those extra pixels affect the way you capture images, but otherwise this is eas...
100%
pocket-lint.com
Updated:
2016-11-14 19:55:37
Canon had dilly-dallied around the resolution conundrum for what seemed like an eternity. "Push beyond 22-megapixels? Golly, no way" was pretty much the message for years. And then it goes and releases a 50.6-megapixel full-frame DSLR, the EOS 5DS. And...
Good Hugely impressive image quality (when matched with best lenses and suitable shutter speeds)...
Bad No tilt/vari-angle screen, not the best for fast-moving subjects (high shutter speeds essential)...
Bottom line The Canon EOS 5DS is a specialist DSLR, that's for sure, but treated with knowledge and it's a tool to truly challenge medium format. In short, it'll be the studio workhorse that Canon users have been waiting for - perhaps waiting too long, which is...
100%
practicalphotography.com
Updated:
2016-11-14 19:55:37
Canon is celebrating its 12th consecutive year as the world's leading interchangeable lens camera manufacturer. But for some time it has been trailing behind the rest of the pack for image resolution with its highest megapixel camera, the 24.2MP 760D, way...
80%
expertreviews.co.uk
Updated:
2016-11-14 19:55:38
Canon has hit back with the EOS 5Ds, which comes fitted with a 50-megapixel sensor – the highest resolution to date for a full-frame SLR. This equates to 8,688x5,792, which is enough for A1 prints at 250dpi. There can't be many photographers who feel the...
Bottom line A 50-megapixel sensor in a beautifully designed camera, but the Canon EOS 5Ds risks being a niche product...
80%
theaustralian.com.au
Updated:
2016-11-14 19:55:38
A camera where every shot can be a wall poster. It sounds like overkill central, but that's exactly what Canon is offering with its EOS 5DS and 5DSR cameras. Both are now available in Australia and boast a 50.6-megapixel sensor. That's more than 50 millio...
70%
techsmart.co.za
Updated:
2016-11-14 19:55:39
For a long time in photography circles, there were two rival camps – those who swore by the versatility of the DSLR and image purists who lay their allegiance to the superior quality delivered by medium format cameras. The Canon EOS 5Ds could well be cons...
Good Superb image quality, Excellent build, Familiar controls and layout...
Bad Produces large files, Only 5 frames per second, Limited ISO range...
0%
expertreviews.co.uk
Updated:
2016-11-14 19:55:39
Let's get this out of the way first: the 50-megapixel sensor produces some insanely large images, in both senses of the word. Expect 8,788x5,792 resolution stills, which can reach up to 65MB each for JPEGs and 200MB each for RAWs. It's impressive that Can...
Bottom line We put the mammoth 50.6-megapixel EOS 5DS / 5DS R dSLR through its paces at Birmingham's Photography Show...
0%
techradar.com
Updated:
2016-11-14 19:55:39
The EOS 5DS is actually based on the existing EOS 5D Mark III. In fact, if it weren't for the logos on the new camera, you might find it pretty hard to tell them apart.But that's OK, because the 5D Mark III has proved itself an extremely capable, versatil...
Good Solid build quality, classy finish Control layout Jaw, dropping resolution...
Bad Reduced battery life compared to 5D Mark III Headphone socket dropped...
Bottom line We haven't been able to test the image quality yet, but if the 5DS lives up to its specs, design and build quality, it's a classic in the making...
100%
techradar.com/au/
Updated:
2016-11-14 19:55:39
The EOS 5DS is actually based on the existing EOS 5D Mark III. In fact, if it weren't for the logos on the new camera, you might find it pretty hard to tell them apart.But that's OK, because the 5D Mark III has proved itself an extremely capable, versat...
Good Solid build quality, classy finish Control layout Jawdropping resolution...
Bad Reduced battery life compared to 5D Mark III Headphone socket dropped...
Bottom line We haven't been able to test the image quality yet, but if the 5DS lives up to its specs, design and build quality, it's a classic in the making...
0%
amateurphotographer.co.uk
Updated:
2016-11-14 19:55:39
Canon EOS 5Ds Review: Hands-on First Impressions At a glance: • 50.6 MP CMOS sensor • Dual DIGIC 6 image processors • ISO 100-6400 (expandable to ISO 50-12,800 • 5fps continuous shooting • 61-point AF system with 41 cross types • 1.3x (30MP) and 1.6x (19M...
Bottom line Just like the Canon EOS 5D Mark III stunned us when it arrived on the scene in 2012, the EOS 5Ds and 5Ds R do the same, though it must be made clear that both are out to target a more specific audience, namely the type of photographer who wants to resolve...
0%
trustedreviews.com
Updated:
2016-11-14 19:55:39
Canon EOS 5DS – First Impressions The Canon EOS 5DS is a natural follow-up to the three-year-old 5D MKIII , a legendary model beloved of many photographers. However, this isn't a wholesale replacement, and isn't even the better performer in every single r...
Bottom line The Canon EOS 5DS doesn't push the reset button on the company's full-frame line-up. It's a specialist model for detail-obsessed and professional photographers who don't need ultimate speed or supreme low-light flexibility. However, as the cameras that w...
0%
stuff.tv/my/
Updated:
2016-12-01 06:00:49
Nikon has been the king of the DSLR pixel count since its splendid 36MP D800 and D810.‘That's more megapixels than most photographers will ever need,' we thought when those cameras first launched. ‘Surely this longstanding war of technological willy wavin...
Good Top notch image quality, Improved build to reduce vibrations, Swift and accurate focusing...
Bad Maximum 12,800 ISO, The 5D Mark III is better for video...
Bottom line If you're already a 5D Mark III owner and are thinking of making the leap to the 5DS, it should be an extremely easy transition. You'll need to give a bit of thought as to how those extra pixels affect the way you capture images, but otherwise this is eas...
100%
hardwarezone.com.my
Updated:
2016-12-01 06:00:50
With the release of the EOS 5DS and the EOS 5DS R, you could say that many Canon users finally got the camera they've been waiting for – a high-megapixel camera with enough resolution to rival the likes of the Nikon (with their D810 ) and the Sony (with t...
0%
hardwarezone.com.ph
Updated:
2016-12-01 06:00:50
With the release of the EOS 5DS and the EOS 5DS R, you could say that many Canon users finally got the camera they've been waiting for – a high-megapixel camera with enough resolution to rival the likes of the Nikon (with their D810) and the Sony (with th...
0%
practicalphotography.com
Updated:
2018-05-28 03:53:00
The headline stealer in the 5DS is the new 50.6MP full-frame sensor. With a resolution more than double that of the 5D MkIII, it's able to make excellent quality prints up to A1 at 250dpi. This goes far beyond the needs of the average user, and way furthe...
Bottom line The 5DS and 5DS R are not replacement models, but two parts of a new high-resolution line. Based on the design of the highly successful 5D MkIII and incorporating a few of the 7D MkII's advancements, the 5DS is a more specialist camera than both, aimed sp...
0%
dpreview.com
Updated:
2016-11-14 19:55:31
Within this category, which is made up of cameras costing $2000 or more (body-only, and based on MSRP in the US), you'll find some of the fiercest competitors the camera industry has to offer. This includes cameras with 50 or more megapixels geared perfec...
0%
dpreview.com
Updated:
2016-11-14 19:55:34
Preview based on pre-production Canon EOS 5D S & SRCanon has added to its EOS 5D range with the launch of two 50MP cameras, the 5DS and the 5DS R. Both cameras are high resolution full frame models, primarily aimed at stills photographers. The only differ...
Good Class-leading 50.6MP image resolution, Pleasing out-of-camera colors, particularly skintones, 61-point AF system with 41 cross-type points, 5 dual cross-type, high precision points offer uncanny precision with newer lenses, 150,000-pixel RGB+IR metering s...
Bad Raw dynamic range limited compared to peers, Base ISO images can be noisier than the best of the competition, Low light performance limited compared to peers, ISO cap of 12,800 (6400 for Auto ISO) feels arbitrary and limiting, JPEGs not as sharp or detail...
Bottom line The Canon EOS 5DS R is the company's highest-resolution camera, building a 50MP sensor into a body that will be immediately familiar to existing 5D series users. The camera's autofocus has been upgraded though it still lags behind the best of its competit...
83%
pdnonline.com
Updated:
2016-11-14 19:55:38
Ever since Nikon began ditching low-pass filters and pushing the resolution of its high-end full-frame bodies to 36-megapixels, photographers have been waiting for Canon's response. It came this summer, in the form of the 50-megapixel EOS 5DS and EOS 5DS...
Good Camera Review: Canon EOS 5DS, OCTOBER 01, 2015, By Greg Scoblete, Ever since Nikon began ditching lowpass filters and pushing the resolution of its highend fullframe bodies to 36megapixels, photographers have been waiting for Canon's response. It came thi...
Bad Camera Review: Canon EOS 5DS...
Bottom line As we noted at the start, the 5DS isn't the successor to the 5D Mark III. It's too slow to tackle sports, and the low ISO and stripped-down video features make it a less versatile shooter than the Mark III. Cameras like Sony's A7R II can offer both very h...
0%
camerastuffreview.com
Updated:
2016-11-14 19:55:38
With the introduction of the Canon 5DS and 5DS R, there has been mention of the new norm for resolution of an SLR camera. Even so, the number of megapixels on a sensor is not the only factor that determines the resolution. The presence of an optical low-p...
Good High image quality, Good buffer: even with RAW + jpg, you can still take five 50-megapixel shots per second, Beautiful viewfinder image, User friendly (both camera and menu) and fits well in the hand, Rock-solid construction, Custom Quick Control screen t...
Bad Large files due to high resolution, Screen does not tilt or rotate, Dynamic range lags behind the competition...
Bottom line Support CameraStuffReview and buy your camera hereFor proper performance enable JavaScript. Pages: 1Powered by Tools JX.Use the list of reviewed cameras if you want to compare the Canon 5Ds with other camerasProYear:2015Overall score:8Resolution:9.5D...
92%
newatlas.com
Updated:
2016-11-14 19:55:38
It's not long since conventional photographer wisdom stated that no-one needed more than 12 megapixels. However, after Nikon reignited the megapixel race with the D800 , and with 250-megapixel cameras on the horizon, pixels (along with sensor size) are on...
Bottom line So, is the Canon EOS 5Ds worth the US$3,700 asking price, and worthy of a place in your kit bag? If you are after a high-megapixel DSLR, the short answer is yes! The 5Ds sets the new standard of what high resolution DSLRs can do, and becomes the camera to...
0%
shutterbug.com
Updated:
2016-11-14 19:55:38
The Canon EOS 5DS is the first full-frame sensor SLR with an image resolution of more than 50MP. It is equipped with numerous professional features and showed excellent image reproduction in our tests. ( Editor's Note : Lab Review lab tests and comments...
0%
pcmag.com
Updated:
2016-11-14 19:55:38
The Canon EOS 5DS ($3,699, body only) is one of a pair of cameras that utilize the EF lens system, each with 50-megapixel image sensors. Unlike the EOS 5DS R, the 5DS utilizes an optical low-pass filter (OLPF) to combat color moiré artifacts, but it...
Good Highest resolution in class. 5fps burst shooting. Full-frame image sensor. Dual memory card slots. 61-point autofocus system. Intervalometer and time lapse support. Sharp rear display. Solid control layout. Medium and Small Raw capture modes. 1080p video.
Bad Limited to ISO 12800. Optical low-pass filter detracts from detail. Omits in-camera Wi-Fi and GPS. Lacks built-in flash...
Bottom line Canon's EOS 5DS D-SLR has a high-resolution sensor that filters out color moiré but it sacrifices a little detail in the process...
80%
photographybay.com
Updated:
2016-11-14 19:55:39
Kai from Digital Rev is back with a hands-on review of the Canon 5DS and 5DS R . He takes a look at their massive 50MP resolution sensors shooting high speed water studio shots. There are a couple compelling examples in this video that demonstrate the dif...
0%
dxomark.com
Updated:
2016-11-14 19:55:39
Boasting a monster 50.6Mp resolution, the $3699 EOS 5DS and $3899 5DS R (which differs due to its low-pass cancellation filter), become the new top-ranked Canon sensors on our database. With screen and print scores checked and verified, let's analyze the...
0%
digitalcameraworld.com
Updated:
2016-11-14 19:55:39
5 things you need to know about the Canon 5DS and 5DS R: in this short video, our head of testing, Angela Nicholson, takes a quick look at the differences between the 5DS and 5DS R, what they have to offer, and which one to buy (Includes sample images).Ju...
0%
photographyblog.com
Updated:
2016-11-14 19:55:39
The Canon EOS 5Ds is a 35mm full-frame digital SLR camera with a 50.6 megapixel sensor, the highest number of megapixels ever seen in a full frame sensor. Key features include a 61-point auto focus system with 41 cross-type points, 150k pixel RGB+IR meter...
Bottom line The Canon EOS 5Ds combines the proven design of the popular 5D Mark III with jaw-dropping image quality from the new 50.6 megapixel sensor. Slow continuous shooting speeds and a limited ISO range by modern standards means that the 5Ds certainly isn't sui...
90%
The-digital-picture.com
Updated:
2016-11-14 19:55:39
This review page will be updated when my 5Ds bodies arrive, but for now, below are my expectations for this camera. These expectations were developed based on conversation with Chuck Westfall (Canon USA) as well as Canon marketing materials provided. I ha...
Bottom line CPN (Canon Professional Network) calls it "A Revolution in Resolution". The Canon EOS 5Ds and 5Ds R show us a level of detail that we've never seen before in a DSLR camera. The announcement of the 5Ds and 5Ds R brought high expectations and the arrival of...
0%
whatdigitalcamera.com
Updated:
2016-11-14 19:55:39
Canon EOS 5Ds Review and 5Ds R Review – Hands-on First Look Canon EOS 5Ds at a glance: • 50.6 MP CMOS sensor • Dual DIGIC 6 image processors • ISO 100-6400 (expandable to ISO 50-12,800 • 5fps continuous shooting • 61-point AF system with 41 cross types •...
0%
cameralabs.com
Updated:
2016-11-14 19:55:39
Canon's EOS 5DS is a full-frame DSLR boasting 50.6 Megapixels, making it not just Canon's highest resolution camera to date by a long margin, but also leap-frogging the earlier 36 Megapixel leaders from Nikon and Sony. Announced in February 2015, it comes...
Good Industry-leading 50 Megapixel resolution, Powerful 61-point AF system with custom presets, Bulb timer, intervalometer, varied mirror-lockup options, Enhanced viewfinder with lots of shooting information...
Bad Needs the best lenses and precision technique, Noise creeps into files from 400 ISO, No Wifi, no 1080 video above 30p, no 4k, no hybrid AF, Non-articulated screen, focus peaking or zebra patterns, Continue: In depth...
Bottom line The Canon EOS 5Ds is essentially an EOS 5D Mark III with double the resolution: no fewer than 50 Megapixels, making it the highest resolution full-frame DSLR to date. Sure there's a number of other small but useful upgrades, many focused on ensuring the r...
0%
steves-digicams.com
Updated:
2016-11-14 19:55:39
Canon's new EOS 5DS is an impressive new full frame DSLR, which boasts the world's highest resolution full frame (35mm format) CMOS image sensor (as of 2/2015), with a whopping 50.6-megapixels. The 5DS, like all of their 5D-series EOS models...
Good AF and Metering are both incredibly fast and accurate, Live view allows you to shoot with the LCD, Full 1080p HD video capture produces beautiful videos, Outstanding overall image quality, Amazing detail from loads of resolution, 3.2inch, 1.04 million dot...
Bad Very large, heavy camera...
Bottom line Note: The EOS 5DS and EOS 5DS R are basically the same camera. The only differences are the 5DS R has no low-pass filter, and costs about $200 more.Canon's new EOS 5DS is an impressive new full frame DSLR, which boasts the world's highest resolution full...
0%
imaging-resource.com
Updated:
2016-11-14 19:55:39
The Canon 5DS also shares the enhanced iTR AF (aka "Intelligent Tracking & Recognition AF") from the 7D Mark II, and is something not featured on the 5D3. Unlike the 7D Mark II, however, the 5DS uses the same 61-point AF point array as the 5D Mark III and...
90%
whatdigitalcamera.com
Updated:
2017-08-06 01:53:29
After six months of using the Canon EOS 5DS and 5DS R to shoot a variety of subjects, from product photography and wildlife to a wedding, Callum McInerney-Riley reveals how the cameras performedLike many Canon owners, when rumours of a new 5D began to cir...
0%
dpreview.com
Updated:
2017-11-25 02:54:29
Last updated: November 21, 2017Landscape shooters have a unique set of needs and requirements for their gear. On the image quality side of things, a good landscape camera should offer plenty of resolution and lots of dynamic range; from a physical standpo...
0%
dpreview.com
Updated:
2017-11-25 02:54:29
Last updated: November 21, 2017If you're a serious enthusiast or working pro, the very best digital cameras on the market will cost you at least $2000. That's a lot of money, but generally speaking these cameras offer the highest resolution, the best buil...
0%
gadgetreview.com
Updated:
2018-03-30 02:12:42
If you're seeking a best DSLR camera for beginners, my Canon 5Ds DSLR review isn't really going to meet your needs. This is an advanced camera aimed squarely at the intermediate and professional photographers in the marketplace, filled with plenty of man...
Bottom line Although the Canon 5D DSLR camera price is lower than the Canon 5Ds, it's the 5Ds that made our best DSLR cameras list because of its nearly four times higher resolution.The 5Ds is a very impressive model that produces great images in nearly every shootin...
80%
thephoblographer.com
Updated:
2018-04-04 02:27:25
For years, Canon was a bit behind on the megapixel wars–their highest range was in the 20's for a long time with both Sony and Nikon trailing ahead and offering higher resolution imagery in a full frame 35mm sensor. But this year, that changed. Back in Fe...
Good Nice build quality, More resolution than you'll probably need, Durable, Pretty quiet shutter...
Bad Very expensive, Heavy, Even as a portrait shooter, I have no need to have 50MP and very few people really need this, The megapixel war will just continue...
80%
dxomark.com
Updated:
2019-12-06 11:08:36
Our technicians have tested no fewer than 130 lenses on Canon's 50.6Mp EOS 5DS R Digital SLR. With the results for both prime and zoom lenses covering a diverse range of focal lengths, we've got all the data you need for picking out the right lens. In Par...
0%
thephoblographer.com
Updated:
2019-12-06 11:08:37
The Canon 5Ds, the not-quite-successor-to-the-Mk III-but-a-hint-of-bigger-things-to-come, was announced earlier this year–and whoa did it make headlines. The camera packs a 50.6 MP full frame sensor that can resolve enough detail to prove to you that you...
Bottom line The Canon 5Ds so far seems to be able to produce some stellar images in the right hands and with the right lenses. It's very much pushing the boundaries of what's capable in a way very much like the Canon 5D Mk II did years ago.We're going to need to see...
0%
gadgetreview.com
Updated:
2020-07-16 03:21:23
The Canon EOS 5DS R provides all the necessary toggles and switches necessary for advanced users, while still providing high quality images Canon is known for thanks to integrated features and functions.The Canon EOS 5DS is all about presenting high resol...
Good 50 megapixels provides superb image quality, Anti-flicker function helps capture in irregular lighting, Great battery life...
Bad Not for inexperienced photographers...
Bottom line The Canon EOS 5DS R is an impressive DSLR camera that's more than capable of capturing high quality images in just about any environment. A dedicated anti-flicker function goes a long way to make that happen, and it definitely pays off—so make use of its...
93%
gadgetreview.com
Updated:
2020-07-16 03:21:23
To start, the best models in the Canon DSLR lineup need to offer at least an APS-C sized image sensor. After all, a larger physical image sensor will yield better image quality for the camera as a whole. And although the number of recordable megapixels is...
0%
dxomark.com
Updated:
2020-07-16 03:21:23
Achieving very similar overall DxOMark Sensor Scores of 87 points for the EOS 5DS and 86 points for the EOS 5DS R, these are the best results we've measured on a Canon sensor to date. An improvement of 5 points compared to the previous Canon champion, the...
87%
gadgetreview.com
Updated:
2020-07-17 09:51:36
Not to mention, the Canon EOS 5Ds DSLR camera (body only) costs a few thousand dollars, which probably isn't going to fit in the budget of most inexperienced photographers. Still, if you have the skills and experience that allow you to take advantage of t...
Bottom line Although the Canon 5D DSLR camera price is lower than the Canon 5Ds, it's the 5Ds that made our best DSLR cameras list because of its nearly four times higher resolution.The 5Ds is a very impressive model that produces great images in nearly every shootin...
80%