location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP-E6N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9486B001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292008296
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:34:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LP-E6N
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Purpose: Camera
  • - Brand compatibility: Canon
  • - Black
More>>>
Battery
Purpose *
Camera
Compatible products *
EOS 5Ds / 5DsR / 60Da / 60D / 6D / 7D / 7D Mark II / 5DMark II / 5DMark III / 5DMark IV / 70D/ 80D
Battery
Brand compatibility *
Canon
Product color
Black
Weight & dimensions
Weight
2.82 oz (80 g)
Brand Image Article code product Stock Price from
Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh
(show image)
9486B002 LP-E6N 0.00
(excl. VAT)
0 (incl. VAT)