location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP47 projector lamp 210 W UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPLP47
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPLP47 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2018 20:59:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ELPLP47 projector lamp 210 W UHE
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHE 210 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Epson
More>>>
Features
Brand compatibility *
Epson
Features
Compatibility *
Epson EB-G EB-G5100 Epson EB-G EB-G5100NL Epson EB-G EB-G5150 Epson EMP-5 EMP-5101 Epson G5 G5100 Epson G5 G5100NL Epson G5 G5150 Epson PowerLite Powerlite 5101 Epson PowerLite PowerLite G5000 Epson PowerLite PowerLite G5100 Epson PowerLite PowerLite G5150 Epson PowerLite Pro PowerLite Pro G5150 Epson PowerLite Pro PowerLite Pro G5150NL
Service life of lamp
2000 h
Bulb power *
210 W
Lamp type
UHE
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10218 projector lamp 210 W
(show image)
ML10218 ML10218 0.00
(excl. VAT)
0 (incl. VAT)