location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-P20 Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-P20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE14552A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946546209
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2023 14:25:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-P20 Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth
  • - Black
  • - 8.11 oz (230 g)
More>>>
Printing
Color
No
Print speed
100 mm/sec
Character size
0.0591 x 0.118" (1.5 x 3 mm)
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
1.59" (4.04 cm)
Supported paper width
58 mm
Ports & interfaces
USB port *
Yes
USB connector
Mini-USB Type-B
Bluetooth
Yes
Connectivity technology *
Wired & Wireless
Near Field Communication (NFC)
Yes
Standard interfaces
Bluetooth, NFC, USB 2.0
Interface
USB 2.0 Type Mini-B, Bluetooth, NFC
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
52.9 dB
Country of origin
China
Safety
EN
Design
Product color *
Black
Color display
No
Power
Power source type *
AC, Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
26 h
Power supply type
AC
Weight & dimensions
Width
3.11" (79 mm)
Depth
4.72" (120 mm)
Height
1.73" (44 mm)
Weight
8.11 oz (230 g)
Packaging data
Cables included
AC, USB
Quantity per pack
1 pc(s)
Package width
7.83" (199 mm)
Package depth
9.45" (240 mm)
Package height
5.79" (147 mm)
Package weight
3.31 lbs (1.5 kg)
Packaging content
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84433210
Quantity per pallet
216 pc(s)
Quantity per pallet layer
36 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
40.2" (102 cm)
Quantity per pallet (UK)
288 pc(s)
Quantity per pallet layer (UK)
48 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
40.2" (102 cm)
Technical details
Paper path
Straight
Other features
Buffer size
0.128 KB
Electromagnetic compatibility
FCC class A, CE
Rechargeable
Yes
Brand Image Article code product Stock Price from
Epson TM-T88V-654 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-654 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CA85654 TM-T88V-654 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-M30 203 x 203 DPI Wired & Wireless Thermal POS printer Epson TM-M30 203 x 203 DPI Wired & Wireless Thermal POS printer
(show image)
C31CE95112 TM-M30 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer
(show image)
C31CA85238WB TM-T88V 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CA85792 TM-T88V-iHub 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T20II (003) 203 x 203 DPI Wired Thermal POS printer Epson TM-T20II (003) 203 x 203 DPI Wired Thermal POS printer
(show image)
C31CD52003 TM-T20II (003) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer
(show image)
C31CD52002 TM-T20II (002) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V-DT (828A1) 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-DT (828A1) 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CC74828A1 TM-T88V-DT (828A1) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T70II (032) 180 x 180 DPI Wired Thermal POS printer Epson TM-T70II (032) 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CD38032 TM-T70II (032) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T70 180 x 180 DPI Thermal POS printer Epson TM-T70 180 x 180 DPI Thermal POS printer
(show image)
C31C637104 TM-T70 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V (321A0) 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V (321A0) 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CA85321A0 Epson TM-T88V (321A0): Serial+DMD, PS, EDG, EU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)