location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate C301XMib Cent1500 512MB 60GB 14.1" 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelMate C301XMib Cent1500 512MB 60GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T280E.264
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate C301XMib Cent1500 512MB 60GB 14.1" 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 14.1" 1024 x 768 pixels
  • - 1.5 GHz
  • - 60 GB
  • - Lithium-Ion (Li-Ion)
More>>>
Display
Display diagonal *
14.1"
Display resolution *
1024 x 768 pixels
Processor
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
60 GB
Graphics
Maximum graphics card memory
64 MB
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
6.04 lbs (2.74 kg)
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
I/O ports
2 x USB 2.0 ports 1 x IEEE 1394 port 1 x RJ-45 jack for Ethernet 1 x RJ-11 jack for modem 1 x external VGA port 1 x FIR port 1 x CardBus type II slot 1 x SmartCard slot 1 x port replicator connector 1 x DC-in jack for AC adapter 1 x microphone/line-in jack 1 x headphones/external speakers/line-out jack 1 x S-Video/TV-out port
Dimensions (WxDxH)
12.8 x 10.7 x 1.42" (326 x 272 x 36 mm)
Compatible operating systems
Microsoft Windows XP Tablet PC Edition
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth