location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MV880X 1.33 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MV880X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0168B005
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:51:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MV880X 1.33 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.33 MP CCD 1/4.5"
  • - Optical zoom: 14x Digital zoom: 280x
  • - LCD 2.4"
  • - PictBridge
  • - Lithium-Ion (Li-Ion) 4 h
More>>>
Image sensor
Total megapixels *
1.33 MP
Sensor type *
CCD
Optical sensor size *
1/4.5"
Effective megapixels (movie)
1 MP
Lens system
Focal length range
53.4 - 748 mm
Optical zoom *
14x
Filter size
1.1" (28 mm)
Digital zoom *
280x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MMC, SD
Camcorder tape type
Mini-DV
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1/2000 ~ 1/6 s
Display
Display diagonal *
2.4"
Display
LCD
Display resolution
112000
Camera
Minimum illumination
0 lx
Photo effects
Art, Mirror, Mosaic, Sepia
Audio
Built-in microphone *
No
Ports & interfaces
PictBridge *
Yes
S-Video in
No
S-Video out
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
4 h
Battery type
NB-2LH
Weight & dimensions
Width
2.01" (51 mm)
Depth
5.12" (130 mm)
Height
3.66" (93 mm)
Weight *
15.2 oz (430 g)
Other features
I/O ports
USB DV AV
Resolution
1152 x 864 pixels
Interface
USB
Lens system
53.4-748, 44.5-623, 10mm, 280x, 14x
Focus
Auto/Manual
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:18
Uk has collected 1 expert review for Canon MV880X 1.33 MP CCD and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 19:52:18
This easy to use camcorder is perfect for the amateur who wants a bit better quality and more control than an ultra-budget model would provide The basic design of the Canon cant be faulted. Once the hand strap is properly adjusted it fits snugly int...
100%
Brand Image Article code product Stock Price from
Canon HG20 3.31 MP CMOS Black Canon HG20 3.31 MP CMOS Black
(show image)
3086B017 HG20 0.00
(excl. VAT)
0 (incl. VAT)
Canon MV880X camcorder 1.33 MP CCD Canon MV880X camcorder 1.33 MP CCD
(show image)
MV880X MV880X 0.00
(excl. VAT)
0 (incl. VAT)
Canon MV880X 1.33 MP CCD Canon MV880X 1.33 MP CCD
(show image)
0168B003 MV880X 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD Canon DM-MV880x NON 1.33Mpix+Free Starterkit 1.33 MP CCD
(show image)
0168B005+DVK-202 DM-MV880x NON 1.33Mpix+Free Starterkit 0.00
(excl. VAT)
0 (incl. VAT)