location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BIZ 2400 II Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BIZ 2400 II Mono, 3-1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2406-820-204 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017632 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285634
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 21:10:45
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TechSpecs_EN (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra BIZ 2400 II Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver Office/Call center Neck-band, Ear-hook, Head-band Headset
  • - Wired
  • - Supraaural
  • - Microphone type: Boom
More>>>
Better conversation

The most important function of a contact centre headset is eliminating background noise from the busy environment and letting the customer hear your voice clearly.
The Biz 2400 II has a superior noise-cancelling microphone that helps eliminate background noise to give a better customer experience.

Better sound

If you’re in a busy environment, you need great sound to hear the voice of your customer. Additionally, when you’re concentrating on work, you want that hi-fi sound for music. The Jabra Biz 2400 II is great at both.

HD Voice technology makes sure you clearly understand the other party
The speakers reduce ambient noise, so you can focus on the call
A specially designed “air shock” noise-cancelling mic filters out sharp breathing sounds and popping noises often heard in conversations.

Better design

The Jabra Biz 2400 II is built to last in a high-performing contact centre, meaning fewer headset replacements and less downtime for you and your team and lower total cost of ownership.

Reinforced cord is built to withstand the contact centre environment and is protected against office chair wheels, sharp objects and daily use
The boom-arm can be rotated 360 degrees with zero risk of breaking. We call this FreeSpin™.

Better comfort

The Jabra Biz 2400 II has an extremely lightweight and unobtrusive design. This means less agent fatigue and more productive calls.

40% lighter than competing high-end headsets
The adjustable headband and microphone boom arm let you find the perfect fit
The control unit lets you change volume, mute your calls and more
PeakStop™ technology removes sudden loud sounds or tones before they reach your ears: Any sound above 118 dB is filtered out.
Super-soft leatherette head and ear cushioning

Performance
Product type *
Headset
Wearing style *
Neck-band, Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product color *
Black, Silver
Hearing protection technologies
Jabra PeakStop
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Weight & dimensions
Weight
1.9 oz (54 g)
Packaging data
Package width
7.24" (184 mm)
Package depth
2.68" (68 mm)
Package height
5.51" (140 mm)
Packaging data
Package weight
8.82 oz (250 g)
Packaging content
Quick start guide
Yes
Carrying case
Yes
Ear pads
Yes
Ear pad material
Leatherette
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
15.5" (393 mm)
Master (outer) case length
12.4" (316 mm)
Master (outer) case height
23.6" (600 mm)
Master (outer) case weight
26.5 lbs (12 kg)
Quantity per master (outer) case
44 pc(s)
Technical details
Removable earhook
Yes
Head-band cushion
Yes
Other features
QD connector
Yes
Clip
Yes
Brand Image Article code product Stock Price from
Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Gray Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Gray
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)