location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 6100 navigator Fixed 6" Touchscreen 10.3 oz (292 g) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 6100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FL6.002.57
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926075299 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom GO 6100 navigator Fixed 6" Touchscreen 10.3 oz (292 g) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 6" Black, Silver
  • - Auto
  • - Lane guidance
  • - Touchscreen
  • - Built-in speaker(s)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:08
Uk has collected 8 expert reviews for TomTom GO 6100 navigator Fixed 15.2 cm (6") Touchscreen 292 g Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techradar.com
Updated:
2016-11-14 23:34:08
Make no mistake, the new TomTom Go 6100 is not a cheap navigation device.At £260 / $370 / around $AU510, it operates very much at the premium end of the sat nav spectrum. But that actually makes life a bit easier for TomTom. This is a device for serious n...
Good Responsive screen, Super mapping, Awesome interface.
Bad Slow CPU performance, Silly profile management, Useless voice control.
Bottom line This is a super single-purpose sat nav device and perhaps the best we've tested. You do pay the price for quality, but it's worth it...
90%
techradar.com/au/
Updated:
2016-11-14 23:34:08
Make no mistake, the new TomTom Go 6100 is not a cheap navigation device.At £260 / $370 / around $AU510, it operates very much at the premium end of the sat nav spectrum. But that actually makes life a bit easier for TomTom. This is a device for serious...
Good Responsive screen, Super mapping, Awesome interface.
Bad Slow CPU performance, Silly profile management, Useless voice control...
Bottom line This is a super single-purpose sat nav device and perhaps the best we've tested. You do pay the price for quality, but it's worth it...
90%
fatducktech.com
Updated:
2016-11-14 23:34:08
TomTom's latest GPS offers lifetime worldwide maps and traffic, along with a 6″ display screen. It's good — but pricing issues are a concern.Over at PC Mag Australia, I've taken the Go 6100 for a drive.So go and read it now!Source: PC Mag Australia...
0%
itwire.com
Updated:
2016-11-14 23:34:08
TomTom finally gets lifetime maps, speed camera and traffic updates**** – about time as this has been the only thing holding back this otherwise renowned brand!iTWire colleague Stephen Withers reported last week on TomTom's ‘change of heart' and judging f...
0%
Brand Image Article code product Stock Price from
TomTom

TomTom Via 135 M Europe Traffic navigator Handheld/Fixed 5" Touchscreen 6.38 oz (181 g) Black
(show image)
1EQ5.002.13 Via 135 M Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Via 135 Europe Traffic navigator Handheld/Fixed 5" Touchscreen 6.38 oz (181 g) Black
(show image)
1EQ5.002.03 Via 135 Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)