location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire S7-393-75508G25ews Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S7-393-75508G25ews
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.MT2AA.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:59:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire S7-393-75508G25ews Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i7 i7-5500U 2.4 GHz Processor cores: 2
  • - Touchscreen 13.3" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR3L-SDRAM
  • - 256 GB SSD
  • - Intel® HD Graphics 5500
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 10 h 45 W
  • - Windows 8.1 64-bit
More>>>
Design
Product type *
Laptop
Product color *
White
Form factor *
Clamshell
Display
Display diagonal *
13.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
5th gen Intel® Core™ i7
Processor model *
i7-5500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
L3
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i7-5500 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23W
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85214
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
6280 mAh
Battery life (max)
10 h
Power
AC adapter power
45 W
DC-in jack
Yes
Security
Cable lock slot
No
Fingerprint reader
No
Weight & dimensions
Width
12.7" (323 mm)
Depth
8.78" (223 mm)
Height
0.508" (12.9 mm)
Height (front)
0.508" (1.29 cm)
Height (rear)
0.508" (1.29 cm)
Weight *
2.87 lbs (1.3 kg)
Packaging content
AC adapter included *
Yes
Cables included
AC
Other features
LightScribe
No
3D
No
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 05:36:48
Uk has collected 32 expert reviews for Acer Aspire S7-393-75508G25ews Intel® Core™ i7 i7-5500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8.1 White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
ultrabookreview.com
Updated:
2015-09-10 05:36:47
Acer haven't been too creative with their ultrabooks in the last years. While other manufacturers have been pushing out several new models each year, they mostly stuck with a single one: the Aspire S7. The beginning of 2015 brings a “new” iteration of the...
Good well made and nice looking, thin body, decent keyboard and trackpad, excellent touchscreen, runs mostly quiet and cool, fair battery life, cheaper than the competition...
Bad annoying keyboard layout, quiet speakers, very sharp metallic edges...
Bottom line The Acer Aspire S7-393 is an iteration of the "if it's not broke, don't fix it" policy and that's because it is identical to the S7-392, with two exceptions: the hardware platform and the Wireless module. And since the S7-392 was one of the best premium 1...
80%
digitalversus.com
Updated:
2015-09-10 05:36:47
Visually, the Aspire S7 hasn't changed. Its chassis is the same as that of the 2013 and 2014 versions, which is understandable given its clean, understated lines. As before, both the lid and bottom of the ultrabook are white, with a transparent layer cove...
Good Screen with good contrast, Wellmade, Doesn't generate much heat, Very quiet, Decent processing power...
Bad Speakers need to be reviewed, Weak graphics, Glossy panel...
Bottom line No major changes have been made to the 2015 version of the Acer Aspire S7. Its chassis is identical to that of last year's model, with the same pros and cons. Nevertheless, this new configuration demonstrated minor improvements in performance, also minimi...
80%
chip.com.my
Updated:
2016-11-23 01:17:08
Acer has always been on the front-running side of the Ultrabook race, and in some ways they always seem to be the first in introducing how each generation of Ultrabooks should be. The Acer Aspire S7, in this case, comes in with Windows 8 in tow. And as it...
Good Affordable, Good performance, TwinFrozr cooling, Low power usage...
Bad None...
Bottom line Acer has made an Ultrabook that, we hope, could truly aspire other Windows 8 Ultrabooks to come. While it's not entirely perfect, the sleek and slim device looks great and comes with a gorgeous Full HD screen. Combined with great performance for its spec...
0%
au.pcmag.com
Updated:
2018-06-09 02:06:50
Editors' Note (6/8/2015): After this review was posted, a retest of the battery life showed that the Acer Aspire S7-393-7451 lasted 9 hours 57 minutes, which is more than 3 hours longer than the original test result of 6:20. We have updated the review and...
Good Slim, lightweight design, Gorilla Glass lid, Full HD touch screen, Intel Core i7-5500U processor...
Bad Very few ports, Lots of preinstalled software...
Bottom line The Acer Aspire S7-393-7451 is a sleek and lightweight ultraportable laptop, but it's held back by a load of preinstalled software and a limited selection of ports...
80%
hothardware.com
Updated:
2015-09-10 05:36:47
We've got a fairly well defined set of expectations with today's current crop of ultrabooks. What you trade away in performance, you usually gain in convenience with these ultra-light, ultra-portable, and easy to carry laptops. We wouldn't make an ultrabo...
Good Excellent performance, Fast boot-up, Great build quality, Speedy 256GB RAID-0 array, Pleasantly portable, thin...
Bad Battery life could be stronger, Too much software / advertising, Odd keyboard layout...
Bottom line We were quite impressed with Acer's Aspire S7-393—its hardware, that is.  This lightweight laptop packs some great performance under its super-thin hood, and we were generally pleased with how it performed in most of our benchmarks. General usability and...
75%
notebookcheck.net
Updated:
2015-09-10 05:36:47
Sharp as a knife. Slim, elegant and streamlined - the looks of the S7 will stop everyone from simply passing by Acer's premium range. Will the pricey first-rate configuration of WQHD screen and SSD Raid ultimately be convincing? We examined that in this i...
Good High-quality build, Extremely slim casing, WQHD screen, Multi-touch screen, Very good viewing angles (IPS), TFT's opening angle >180 degrees, High performance, Cool in normal use, VGA and Ethernet via DP adapter, Useful speakers...
Bad Glare-type screen, Reduced brightness in battery mode, Only few maintenance and upgrade options, Comparatively short battery life, Poor webcam quality, Sharp-edged chassis...
Bottom line Acer Aspire S7-393-75508G25ews. Test model provided by Notebooksbilliger.deSlim ultrabook, fat price Acer's Aspire S7-393 does many things right and reaps in a rating of 84%. Although that is enough for a place in the Top 10 Ultrabooks, it is not enough f...
84%
pcmag.com
Updated:
2015-09-10 05:36:47
Thin. Lightweight. Portable. The Acer Aspire S7-393-7451 ($1,299.99 as tested) checks all the right boxes when it comes to finding a sleek and mobile high-end ultraportable laptop. The design is sharp—with an aluminum unibody chassis and Gorilla Glass lid...
Good Slim, lightweight design. Gorilla Glass lid. Full HD touch screen. Intel Core i7-5500U processor.
Bad Very few ports. Lots of preinstalled software. Short battery life in testing...
Bottom line The Acer Aspire S7-393-7451 is a sleek and lightweight ultraportable laptop, but it's held back by a load of preinstalled software and a limited selection of ports...
70%
laptopmedia.com
Updated:
2015-09-10 05:36:47
Acer Aspire S7 is one of the premium models from the vendor and just by looking at it, it's almost impossible not to appeal to you. Today we are going to review the updated model, which has the same looks as last year's generation, but at the same time fe...
Good Great design with aluminum body and Gorilla Glass 2 on the lid, Flawless IGZO display with high brightness and color accuracy, Good battery life, Useful and nifty additional design features...
Bad Acer used mSATA instead of m.2 SATA...
Bottom line Aside the great design and premium feel, the Aspire S7 is priced just right. You can even see that this machine outperforms most of its competitors and accommodates Intel Core i7-5500U CPU that's capable of handling some more demanding applications. This...
0%
anandtech.com
Updated:
2015-10-14 01:07:25
The last time we got a chance to do a full review the Acer Aspire S7, it was back in 2013 . At the time it was a big step up from Acer, and the Ivy Bridge based S7 came with one of the slimmest and lightest bodies of that era. That was 2013. Anand also us...
Bottom line Summing up the Acer Aspire S7 shows a mix of things done well and things that need work. The design of the Acer S7 is strong, with it being one of the thinnest and lightest Ultrabooks around that are powered by a Broadwell-U processor. The glass cover on...
0%
techaeris.com
Updated:
2017-09-15 01:26:07
When Acer was kind enough to offer us a laptop to use for our Windows 10 upgrade article, we jumped at the chance put the Acer Aspire S7-393 ultrabook through its paces. Find out what we thought in our Acer Aspire S7-393 review.The Acer Aspire S7-393 we...
Good Design, battery life...
Bad Nothing really...
Bottom line If you're looking for a portable laptop for business use, or even day to day use, the stylish and well performing Acer Aspire S7 should definitely be on your list to consider.Acer Aspire S7-393 Laptop$1299MSRP(USD)4.6 Out of 5Nailed itDesign, battery life...
46%