location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Zoom lens EF85 1:1.8 ULTRASONIC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zoom lens EF85 1:1.8 ULTRASONIC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2519A004 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:02
The date of the most recent change of the data-sheet in Icecat's system
Lens system
Lens structure (elements/groups) *
7/9
Lens viewing angle, diagonal
28.5°
Focal length range
85 mm
Thread diameter
0.295" (7.5 mm)
Design
Product color
Black
Weight & dimensions
Weight
15 oz (425 g)
Filter size *
2.28" (58 mm)
Other features
Magnification
0.13x
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 06:55:08
Uk has collected 13 expert reviews for Canon Zoom lens EF85 1:1.8 ULTRASONIC Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
whatdigitalcamera.com
Updated:
2013-11-01 06:54:22
Canon’s f/1.8 lens flies the flag for the more affordable end of the product range and turns in a very solid performance, suggesting that sub-£400 versions should not be dismissed even when set against four-figure rivals.
Good Quality and price...
Bad f/22 performance...
95%
brighthub.com
Updated:
2013-11-01 06:54:36
The Canon EF 85mm f/1.8 USM is a great prime lens for portrait photography. Learn more by reading this Canon lens review. OverviewThe Canon EF 85mm f/1.8 USM is a fixed focal length lens that is a favorite of many portrait photographers. The 85mm foca...
Bottom line The Canon EF 85mm f/1.8 USM is a great prime lens for portrait photography. Learn more by reading this Canon lens review. OverviewThe Canon EF 85mm f/1.8 USM is a fixed focal length lens that is a favorite of many portrait photographers. The 85mm foca...
100%
bobatkins.com
Updated:
2013-11-01 06:54:46
Canon EF 85/1.8 USM lens construction All these factors add up, making it possible to produce a fast, sharp lens in a small package and at a reasonable cost - which is exactly what Canon did with the EF 85/1.8 USM. The focal length range usually rec...
0%
photozone.de
Updated:
2013-11-01 06:54:55
The Canon EF 85mm f/1.8 USM is a very desirable lens and, surprisingly, a very affordable one. Both contrast and resolution are very good straight from the max. aperture. The lens shows some hefty vignetting at f/1.8 but beyond its not really a big p...
0%
photo.net
Updated:
2013-11-01 06:55:02
The Canon 85/1.8 prime lens is inexpensive and lightweight. It is a very good portrait lens for a film or full-frame Canon digital SLR and a great portrait/telephoto lens for a Canon small-sensor digital SLR, such as the Canon Digital Rebel XTi (Black)...
Bottom line For those who use small-sensor digital SLRs and do portrait projects, this is a "must-own" lens. For those who use full-frame cameras, this is a "probably should own" lens. Where to BuyBeing impatient and lazy, I bought the lens tested here by followin...
0%
Slrgear.com
Updated:
2014-11-02 01:26:53
Prime lenses in this focal length range have always been great choices for portrait photography, because of the tendency of the moderate telephoto focal length to slightly "flatten" facial features, avoiding the problem of too-big noses in frontal shots t...
Bottom line The Canon 85mm f/1.8 is a sturdy smooth-functioning lens that exhibits very good Center Sharpness on both full-frame and sub-frame bodies. Corner Sharpness is good except at the widest apertures. Chromatic Aberration is slightly better than average; Shadi...
94%
dxomark.com
Updated:
2015-12-18 03:55:32
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
54%
Brand Image Article code product Stock Price from
Canon EF 75-300mm 1:4-5.6 IS USM Canon EF 75-300mm 1:4-5.6 IS USM
(show image)
0345B003 EF 75-300mm 1:4-5.6 IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black Canon EF 24-105mm f/4L IS USM SLR Standard zoom lens Black
(show image)
0344B003 EF 24-105mm f/4L IS USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon Tele Converter TC-DC58B Black Canon Tele Converter TC-DC58B Black
(show image)
0300B001 Tele Converter TC-DC58B 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF-S 60/1:2.8 Makro USM Black Canon EF-S 60/1:2.8 Makro USM Black
(show image)
0284B003 EF-S 60/1:2.8 Makro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24 mm f2.8 Canon EF 24 mm f2.8
(show image)
2506A003 EF 24 mm f2.8 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)